FreeSpeak is a comfortable and portable Bluetooth headset for hands-free communication with your pocket PC phone edition. FreeSpeak works up to 30 feet away, allowing you to leave your phone in another room or stowed in your briefcase.
Simply plug the included adapter into the headset jack on your pocket PC phone edition and you are ready to go. The adapter sends a wireless signal to the included Bluetooth headset, and you enjoy the freedom of "wire-free" communication. Easy access to volume controls with an answer/end button that supports voice activation, make FreeSpeak a simple, lightweight (less than 1 oz.) hands-free solution! Compatible with T-Mobile pocket PC phone edition, O2 XDA, and Siemens SX56
Features:
- Fully compliant with Bluetooth 1.1 specifications
- Weight: 0.8 oz. (23g)
- MiniGel: Includes 3 one-size-fits-all MiniGels
- Range: 30 feet to phone
- Headset is charged with included cradle and AC adapter
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | JAB-BTPC |
| Product Name | Jabra Pocket PC Bluetooth FreeSpeak Bluetooth |
| Application | Voice |