With up to 8 hours talk time and up to 240 hours standby, FreeSpeak 250 is the ultimate hands-free and wire-free solution that connects your mobile phone to your headset via Bluetooth radio technology instead of a wire. FreeSpeak 250 works up to 30 feet away from your mobile phone. Talk freely even if your phone is inside a briefcase, a pocket, or across the room. All calls are transmitted wirelessly to your earpiece. FreeSpeak 250 gives you easy, intuitive access to volume controls and features LED and audible status indicators.
Features:
- Unique Design – The FreeSpeak 250’s soft elastomer body and contoured shape fits securely and ergonomically behind the ear
- Superior Sound – The FreeSpeak 250 uses innovative technology and materials to provide crisp sound quality
- The sound-absorbing material reduces distortions, the uni-directional microphone amplifies your voice and reduces background noise, and the patented MiniGel channels sound directly into the ear, providing great sound quality at both ends of the call
- Convenience – FreeSpeak 250 gives you the freedom to use your mobile phone up to 30 feet away
- Use your phone’s features like call transfer and last number redial, adjust the headset volume, conduct voice dialing, and answer and end calls by touching a single button on the FreeSpeak 250
- Multi-function button – Supports voice-activated dialing and answer/end commands in most phones
- J MiniGel – Ensures superior sound clarity- works in either ear (two sizes included – standard and small)
- Charging cradle – The FreeSpeak 250 comes with a charging cradle which doubles as a headset holder
- The charging cradle includes a snap-on clip to attach the earpiece to your belt or purse when not in use
- Volume control button – Easy, one-touch access on headset
- Microphone maximizes voice clarity over background noise
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | JAB-BT250 |
| Product Name | Jabra Bluetooth Enabled FreeSpeak Bluetooth |
| Application | Voice |