TelephoneStuff.com Jabra Nokia 5100/6100 Mini EarBoom JAB-BM133

Description
The EarBoom is the best portable hands free solution for mobile users who prefer to combine the advantages of the patented EarGel with the industry's shortest microphone boom. The EarBoom sports a high quality microphone that provides superior voice transmission even when used outdoors. Lightweight and comfortable Supports analog and digital phone networks Patented EarGels are healthier than earpadsAir circulates freely throughtout the channeled design Connection: Nokia connector Cord length: 4 feet Includes: EarBoom and 6 EarGels 2 small, 2 medium and 2 large for left and right ears Features: - Mobile style and comfortable fit - Noise-cancelling microphone - Patented design offers compact, mobile convenience - Adjustable ear wraps for a secure and comfortable fit - Compatiable with: 5100/ 6100/ 7100 series
Description
The EarBoom is the best portable hands free solution for mobile users who prefer to combine the advantages of the patented EarGel with the industry's shortest microphone boom. The EarBoom sports a high quality microphone that provides superior voice transmission even when used outdoors. Lightweight and comfortable Supports analog and digital phone networks Patented EarGels are healthier than earpadsAir circulates freely throughtout the channeled design Connection: Nokia connector Cord length: 4 feet Includes: EarBoom and 6 EarGels 2 small, 2 medium and 2 large for left and right ears Features: - Mobile style and comfortable fit - Noise-cancelling microphone - Patented design offers compact, mobile convenience - Adjustable ear wraps for a secure and comfortable fit - Compatiable with: 5100/ 6100/ 7100 series

Suppliers

Company
Product
Description
Supplier Links
Jabra Nokia 5100/6100 Mini EarBoom - JAB-BM133 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra Nokia 5100/6100 Mini EarBoom
JAB-BM133
Jabra Nokia 5100/6100 Mini EarBoom JAB-BM133
The EarBoom is the best portable hands free solution for mobile users who prefer to combine the advantages of the patented EarGel with the industry's shortest microphone boom. The EarBoom sports a high quality microphone that provides superior voice transmission even when used outdoors. Lightweight and comfortable Supports analog and digital phone networks Patented EarGels are healthier than earpadsAir circulates freely throughtout the channeled design Connection: Nokia connector Cord length: 4 feet Includes: EarBoom and 6 EarGels 2 small, 2 medium and 2 large for left and right ears Features: - Mobile style and comfortable fit - Noise-cancelling microphone - Patented design offers compact, mobile convenience - Adjustable ear wraps for a secure and comfortable fit - Compatiable with: 5100/ 6100/ 7100 series

The EarBoom is the best portable hands free solution for mobile users who prefer to combine the advantages of the patented EarGel with the industry's shortest microphone boom. The EarBoom sports a high quality microphone that provides superior voice transmission even when used outdoors. Lightweight and comfortable Supports analog and digital phone networks Patented EarGels are healthier than earpadsAir circulates freely throughtout the channeled design Connection: Nokia connector Cord length: 4 feet Includes: EarBoom and 6 EarGels 2 small, 2 medium and 2 large for left and right ears
Features:
- Mobile style and comfortable fit
- Noise-cancelling microphone
- Patented design offers compact, mobile convenience
- Adjustable ear wraps for a secure and comfortable fit
- Compatiable with: 5100/ 6100/ 7100 series

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number JAB-BM133
Product Name Jabra Nokia 5100/6100 Mini EarBoom
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details