TelephoneStuff.com ITS Telecom Pancode Access Control Door Phone With Keypad ITS-PANCODE

Description
Pancode Access Control Door Phone With Keypad provides full duplex telephone communication through hands-free operation and control door opening via touch-tone telephones. Pancode Door Phone Features: - Direct dialing to an extension - Speed-dial to internal or external phone numbers - Door opening from any extension - Programmable day and night destinations - Two different operation modes, standard or speed-dial - Hands free intercom - Entry code access - Out/In door installation - Outdoor model is Anti-vandal and Weather Resistant - Work in conjunction with card readers and security technologies - Simple to operate and program - Smart looking durable design - Available with Indoor and Outdoor Models: - Indoor with Plastic Case and Rubber Keypad - Outdoor with Aluminum Case and Piezo Flat Keypad and No Camera - Outdoor with Aluminum Case and Metal Push Button Keypad and No Camera - Outdoor with Aluminum Case and Piezo Flat Keypad and Black and White Camera - Outdoor with Aluminum Case and Piezo Flat Keypad and Color Camera
Description
Pancode Access Control Door Phone With Keypad provides full duplex telephone communication through hands-free operation and control door opening via touch-tone telephones. Pancode Door Phone Features: - Direct dialing to an extension - Speed-dial to internal or external phone numbers - Door opening from any extension - Programmable day and night destinations - Two different operation modes, standard or speed-dial - Hands free intercom - Entry code access - Out/In door installation - Outdoor model is Anti-vandal and Weather Resistant - Work in conjunction with card readers and security technologies - Simple to operate and program - Smart looking durable design - Available with Indoor and Outdoor Models: - Indoor with Plastic Case and Rubber Keypad - Outdoor with Aluminum Case and Piezo Flat Keypad and No Camera - Outdoor with Aluminum Case and Metal Push Button Keypad and No Camera - Outdoor with Aluminum Case and Piezo Flat Keypad and Black and White Camera - Outdoor with Aluminum Case and Piezo Flat Keypad and Color Camera

Suppliers

Company
Product
Description
Supplier Links
ITS Telecom Pancode Access Control Door Phone With Keypad - ITS-PANCODE - TelephoneStuff.com
Huntington Beach, CA, USA
ITS Telecom Pancode Access Control Door Phone With Keypad
ITS-PANCODE
ITS Telecom Pancode Access Control Door Phone With Keypad ITS-PANCODE
Pancode Access Control Door Phone With Keypad provides full duplex telephone communication through hands-free operation and control door opening via touch-tone telephones. Pancode Door Phone Features: - Direct dialing to an extension - Speed-dial to internal or external phone numbers - Door opening from any extension - Programmable day and night destinations - Two different operation modes, standard or speed-dial - Hands free intercom - Entry code access - Out/In door installation - Outdoor model is Anti-vandal and Weather Resistant - Work in conjunction with card readers and security technologies - Simple to operate and program - Smart looking durable design - Available with Indoor and Outdoor Models: - Indoor with Plastic Case and Rubber Keypad - Outdoor with Aluminum Case and Piezo Flat Keypad and No Camera - Outdoor with Aluminum Case and Metal Push Button Keypad and No Camera - Outdoor with Aluminum Case and Piezo Flat Keypad and Black and White Camera - Outdoor with Aluminum Case and Piezo Flat Keypad and Color Camera

Pancode Access Control Door Phone With Keypad provides full duplex telephone communication through hands-free operation and control door opening via touch-tone telephones.
Pancode Door Phone Features:
- Direct dialing to an extension
- Speed-dial to internal or external phone numbers
- Door opening from any extension
- Programmable day and night destinations
- Two different operation modes, standard or speed-dial
- Hands free intercom
- Entry code access
- Out/In door installation
- Outdoor model is Anti-vandal and Weather Resistant
- Work in conjunction with card readers and security technologies
- Simple to operate and program
- Smart looking durable design
- Available with Indoor and Outdoor Models:
- Indoor with Plastic Case and Rubber Keypad
- Outdoor with Aluminum Case and Piezo Flat Keypad and No Camera
- Outdoor with Aluminum Case and Metal Push Button Keypad and No Camera
- Outdoor with Aluminum Case and Piezo Flat Keypad and Black and White Camera
- Outdoor with Aluminum Case and Piezo Flat Keypad and Color Camera

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Keypads
Product Number ITS-PANCODE
Product Name ITS Telecom Pancode Access Control Door Phone With Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Numeric Keypads - 8418298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
View Details
Keypad Switches - 360-2297-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details
2 suppliers
X-keys Desktop USB - XD-03-USB-R - P.I. Engineering, Inc.
P.I. Engineering, Inc.
Specs
Standard Keypad Size 5x4
Mounting Front Panel
Keypad Output X-Y
View Details