XLINK Cellular Bluetooth Gateway connects your Bluetooth enabled cellular phone with your standard desktop phone, allowing you to use your regular home or office telephone as a cellular multi-line phone system. All you need is a Bluetooth enabled cell phone, and the XLink will take care of the rest.
XLINK Cellular Bluetooth Gateway Features:
- XLINK integrated Bluetooth device provides a wireless
connection to your Bluetooth enabled cellular phone (no
external cables or modules required)
- Make and receive cell phone calls using XLink with normal wireline cordless or corded telephones
- Get better reception by docking your cell phone in your "hot spot" for strongest signal and talk anywhere in your home
- Use local number portability to move your land line number to a cell phone and keep using your land line phones
- Charge your cell phone, ensuring your cell phone is always fully charged when using with a cable connection
- Call Waiting between calls using or more cellular phones
- Displays Caller ID number from your cellular phone on your home phone’s LCD
- Simultaneously connect up to 3 cellular phones to XLink
- Connect directly to any number of standard telephones
using XLink’s built-in RJ11 jack
- Integrated Echo Cancellation for optimal call quality
- Voice Dialing as provided on your cellular phone
- Speed Dialing, Voice Mail access
- Dial and send numbers manually (press # to send dialed
number) or automatically
- Bellcore Standard Line Ringing Voltage ensures home phone ringer performance
- True 5 REN ensures all home phones connected to the XLink ring properly
- User configurable and programmable for cellular phone
features e.g. voice mail number
- Built-in USB port* to link with your PC for firmware upgrades
- Suitable for VOIP Gateway/Channel Bank Applications
- Configurable
- Upgradeable
- Global Design
Specifications:
- Length 11.5 cm, Width 4.5 cm, Height 11.2 cm
- Meets or surpasses UL and CE standards
- RoHs Compliant
- USB 2.0
- 2.4 GHz Bluetooth
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | ITC-BT |
| Product Name | IntelliTouch XLink Cellular Bluetooth Gateway |
| Application | Voice |