TelephoneStuff.com Hubbell 2-Port Outlet Frame Unloaded (Package of 10) ISF2BK

Description
2-Port Outlet Frame Unloaded. Outlet Frame Features: - Instant communication mounting capabilities within a rectangular (GFCI) or duplex electrical design - Frames deliver 2- to 6-port configurations, lending flexibility and increased capacity to the work area - High-impact polymer construction - Available Colors: - Black - Electric Ivory - Gray - Office White - White - Sold in a Package of 10 Frames
Description
2-Port Outlet Frame Unloaded. Outlet Frame Features: - Instant communication mounting capabilities within a rectangular (GFCI) or duplex electrical design - Frames deliver 2- to 6-port configurations, lending flexibility and increased capacity to the work area - High-impact polymer construction - Available Colors: - Black - Electric Ivory - Gray - Office White - White - Sold in a Package of 10 Frames

Suppliers

Company
Product
Description
Supplier Links
Hubbell 2-Port Outlet Frame Unloaded (Package of 10) - ISF2BK - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 2-Port Outlet Frame Unloaded (Package of 10)
ISF2BK
Hubbell 2-Port Outlet Frame Unloaded (Package of 10) ISF2BK
2-Port Outlet Frame Unloaded. Outlet Frame Features: - Instant communication mounting capabilities within a rectangular (GFCI) or duplex electrical design - Frames deliver 2- to 6-port configurations, lending flexibility and increased capacity to the work area - High-impact polymer construction - Available Colors: - Black - Electric Ivory - Gray - Office White - White - Sold in a Package of 10 Frames

2-Port Outlet Frame Unloaded.
Outlet Frame Features:
- Instant communication mounting capabilities within a rectangular (GFCI) or duplex electrical design
- Frames deliver 2- to 6-port configurations, lending flexibility and increased capacity to the work area
- High-impact polymer construction
- Available Colors:
- Black
- Electric Ivory
- Gray
- Office White
- White
- Sold in a Package of 10 Frames

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number ISF2BK
Product Name Hubbell 2-Port Outlet Frame Unloaded (Package of 10)
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3021GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SW264BB - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Bronze
View Details