TelephoneStuff.com Hubbell Infin-e-Station Module - S-Video with Left / Right.. IMSR1101AL

Description
S-Video with RCA Audio to 110 Termination delivers high quality audio signals to any work station or transmitting/receivi ng device. It utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver S-video/audio signals within a horizontal point-to-point run. Features: - Installs with a snap - iStation front-loading footprint - Seamless hubbell system integration - Transmit quality A/V signals - 110-style termination (UTP) - AV Module: S-video - AV Module Type: S-video with RCA audio to 110 termination - Connector Body: Brass, nickel-plating, 100 micro-inch - Contact: Nickel over phosphorous bronze - Performance Distance: Audio RCA and S-video maximum of 100 feet - Mating Cycles: 500+ - Module Material: Flame-retardant polymer - Insulator Color: Red and white - RCA: Male RCA plug (patch cord) - S-Video: Male S-video plug (patch cord) - Front loads into any iStation product, hubbell delivery system products including poke-throughs and surface raceway, or UDX iStation multimedia panels - Available in 7 standard colors - RoHS compliant
Description
S-Video with RCA Audio to 110 Termination delivers high quality audio signals to any work station or transmitting/receivi ng device. It utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver S-video/audio signals within a horizontal point-to-point run. Features: - Installs with a snap - iStation front-loading footprint - Seamless hubbell system integration - Transmit quality A/V signals - 110-style termination (UTP) - AV Module: S-video - AV Module Type: S-video with RCA audio to 110 termination - Connector Body: Brass, nickel-plating, 100 micro-inch - Contact: Nickel over phosphorous bronze - Performance Distance: Audio RCA and S-video maximum of 100 feet - Mating Cycles: 500+ - Module Material: Flame-retardant polymer - Insulator Color: Red and white - RCA: Male RCA plug (patch cord) - S-Video: Male S-video plug (patch cord) - Front loads into any iStation product, hubbell delivery system products including poke-throughs and surface raceway, or UDX iStation multimedia panels - Available in 7 standard colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Infin-e-Station Module - S-Video with Left / Right.. - IMSR1101AL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Infin-e-Station Module - S-Video with Left / Right..
IMSR1101AL
Hubbell Infin-e-Station Module - S-Video with Left / Right.. IMSR1101AL
S-Video with RCA Audio to 110 Termination delivers high quality audio signals to any work station or transmitting/receivi ng device. It utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver S-video/audio signals within a horizontal point-to-point run. Features: - Installs with a snap - iStation front-loading footprint - Seamless hubbell system integration - Transmit quality A/V signals - 110-style termination (UTP) - AV Module: S-video - AV Module Type: S-video with RCA audio to 110 termination - Connector Body: Brass, nickel-plating, 100 micro-inch - Contact: Nickel over phosphorous bronze - Performance Distance: Audio RCA and S-video maximum of 100 feet - Mating Cycles: 500+ - Module Material: Flame-retardant polymer - Insulator Color: Red and white - RCA: Male RCA plug (patch cord) - S-Video: Male S-video plug (patch cord) - Front loads into any iStation product, hubbell delivery system products including poke-throughs and surface raceway, or UDX iStation multimedia panels - Available in 7 standard colors - RoHS compliant

S-Video with RCA Audio to 110 Termination delivers high quality audio signals to any work station or transmitting/receiving device. It utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver S-video/audio signals within a horizontal point-to-point run.
Features:
- Installs with a snap
- iStation front-loading footprint
- Seamless hubbell system integration
- Transmit quality A/V signals
- 110-style termination (UTP)
- AV Module: S-video
- AV Module Type: S-video with RCA audio to 110 termination
- Connector Body: Brass, nickel-plating, 100 micro-inch
- Contact: Nickel over phosphorous bronze
- Performance Distance: Audio RCA and S-video maximum of 100 feet
- Mating Cycles: 500+
- Module Material: Flame-retardant polymer
- Insulator Color: Red and white
- RCA: Male RCA plug (patch cord)
- S-Video: Male S-video plug (patch cord)
- Front loads into any iStation product, hubbell delivery system products including poke-throughs and surface raceway, or UDX iStation multimedia panels
- Available in 7 standard colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IMSR1101AL
Product Name Hubbell Infin-e-Station Module - S-Video with Left / Right..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
3-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3023U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Standard Wall Plate - SC-4-TP - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details