TelephoneStuff.com Hubbell RCA Composite Video with Left / Right Audio to 110.. IMR1101AL

Description
RCA Composite Video with Audio to 110 Termination Module delivers high quality audio signals to any work station or transmitting/receivi ng device. It utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver audio signals within a horizontal point-to-point run. Features: - Installs with a snap - iStation front-loading footprint - Seamless hubbell system integration - Transmit quality audio signals - 110-style termination (UTP) - AV Module: RCA - AV Module Type: RCA composite video with audio to 110 termination - Connector Body: Brass, nickel-plating, 100 micro-inch - Contact: Nickel over phosphorous bronze - Performance Distance: RCA audio and maximum 100 feet - Mating Cycles: 500+ - Module Material: Flame-retardant polymer - Insulator Color: Red and white - Front loads into any iStation product, hubbell delivery system products including poke-throughs and surface raceway, or UDX iStation multimedia panels - Available in 7 standard colors - RoHS compliant
Description
RCA Composite Video with Audio to 110 Termination Module delivers high quality audio signals to any work station or transmitting/receivi ng device. It utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver audio signals within a horizontal point-to-point run. Features: - Installs with a snap - iStation front-loading footprint - Seamless hubbell system integration - Transmit quality audio signals - 110-style termination (UTP) - AV Module: RCA - AV Module Type: RCA composite video with audio to 110 termination - Connector Body: Brass, nickel-plating, 100 micro-inch - Contact: Nickel over phosphorous bronze - Performance Distance: RCA audio and maximum 100 feet - Mating Cycles: 500+ - Module Material: Flame-retardant polymer - Insulator Color: Red and white - Front loads into any iStation product, hubbell delivery system products including poke-throughs and surface raceway, or UDX iStation multimedia panels - Available in 7 standard colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell RCA Composite Video with Left / Right Audio to 110.. - IMR1101AL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell RCA Composite Video with Left / Right Audio to 110..
IMR1101AL
Hubbell RCA Composite Video with Left / Right Audio to 110.. IMR1101AL
RCA Composite Video with Audio to 110 Termination Module delivers high quality audio signals to any work station or transmitting/receivi ng device. It utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver audio signals within a horizontal point-to-point run. Features: - Installs with a snap - iStation front-loading footprint - Seamless hubbell system integration - Transmit quality audio signals - 110-style termination (UTP) - AV Module: RCA - AV Module Type: RCA composite video with audio to 110 termination - Connector Body: Brass, nickel-plating, 100 micro-inch - Contact: Nickel over phosphorous bronze - Performance Distance: RCA audio and maximum 100 feet - Mating Cycles: 500+ - Module Material: Flame-retardant polymer - Insulator Color: Red and white - Front loads into any iStation product, hubbell delivery system products including poke-throughs and surface raceway, or UDX iStation multimedia panels - Available in 7 standard colors - RoHS compliant

RCA Composite Video with Audio to 110 Termination Module delivers high quality audio signals to any work station or transmitting/receiving device. It utilizes UTP cable (category 3, 5, 5e, 6, 6A) to deliver audio signals within a horizontal point-to-point run.
Features:
- Installs with a snap
- iStation front-loading footprint
- Seamless hubbell system integration
- Transmit quality audio signals
- 110-style termination (UTP)
- AV Module: RCA
- AV Module Type: RCA composite video with audio to 110 termination
- Connector Body: Brass, nickel-plating, 100 micro-inch
- Contact: Nickel over phosphorous bronze
- Performance Distance: RCA audio and maximum 100 feet
- Mating Cycles: 500+
- Module Material: Flame-retardant polymer
- Insulator Color: Red and white
- Front loads into any iStation product, hubbell delivery system products including poke-throughs and surface raceway, or UDX iStation multimedia panels
- Available in 7 standard colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IMR1101AL
Product Name Hubbell RCA Composite Video with Left / Right Audio to 110..
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang 3 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 77SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Standard Wall Plate - NT-S-NFB-BR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details