TelephoneStuff.com Aiphone Security Window Separate Microphone IME-150

Description
Security Window Separate Microphone allows a separate speaker to be used for communication using the IM Security Window system. The unit is used with a standard eight ohm speaker (Available separately) when the standard tube style speaker/mic doesn't fit the application. The unit features an omni directional microphone and connects directly to the MU-100. Features: - Acoustic tube system provides clear voice communication - No holes in security glass required for installation - The thin acoustic tube does not obstruct the field of vision - Wide frequency ranges ensures clear sound quality at an optimum volume - Noise canceling technology reduces unwanted background interference - Gooseneck type microphone is flexible and can be adjusted to any desired position - Uses voice-actuated communication system - Frees hands to operate cash register! - When the Operation Unit is put in standby, the sound from public side can be heard at reduced volume - Motion detector can automatically activate communication when a customer is present - Paging function can be used for calling people in waiting room
Description
Security Window Separate Microphone allows a separate speaker to be used for communication using the IM Security Window system. The unit is used with a standard eight ohm speaker (Available separately) when the standard tube style speaker/mic doesn't fit the application. The unit features an omni directional microphone and connects directly to the MU-100. Features: - Acoustic tube system provides clear voice communication - No holes in security glass required for installation - The thin acoustic tube does not obstruct the field of vision - Wide frequency ranges ensures clear sound quality at an optimum volume - Noise canceling technology reduces unwanted background interference - Gooseneck type microphone is flexible and can be adjusted to any desired position - Uses voice-actuated communication system - Frees hands to operate cash register! - When the Operation Unit is put in standby, the sound from public side can be heard at reduced volume - Motion detector can automatically activate communication when a customer is present - Paging function can be used for calling people in waiting room

Suppliers

Company
Product
Description
Supplier Links
Aiphone Security Window Separate Microphone - IME-150 - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone Security Window Separate Microphone
IME-150
Aiphone Security Window Separate Microphone IME-150
Security Window Separate Microphone allows a separate speaker to be used for communication using the IM Security Window system. The unit is used with a standard eight ohm speaker (Available separately) when the standard tube style speaker/mic doesn't fit the application. The unit features an omni directional microphone and connects directly to the MU-100. Features: - Acoustic tube system provides clear voice communication - No holes in security glass required for installation - The thin acoustic tube does not obstruct the field of vision - Wide frequency ranges ensures clear sound quality at an optimum volume - Noise canceling technology reduces unwanted background interference - Gooseneck type microphone is flexible and can be adjusted to any desired position - Uses voice-actuated communication system - Frees hands to operate cash register! - When the Operation Unit is put in standby, the sound from public side can be heard at reduced volume - Motion detector can automatically activate communication when a customer is present - Paging function can be used for calling people in waiting room

Security Window Separate Microphone allows a separate speaker to be used for communication using the IM Security Window system. The unit is used with a standard eight ohm speaker (Available separately) when the standard tube style speaker/mic doesn't fit the application. The unit features an omni directional microphone and connects directly to the MU-100.
Features:
- Acoustic tube system provides clear voice communication
- No holes in security glass required for installation
- The thin acoustic tube does not obstruct the field of vision
- Wide frequency ranges ensures clear sound quality at an optimum volume
- Noise canceling technology reduces unwanted background interference
- Gooseneck type microphone is flexible and can be adjusted to any desired position
- Uses voice-actuated communication system - Frees hands to operate cash register!
- When the Operation Unit is put in standby, the sound from public side can be heard at reduced volume
- Motion detector can automatically activate communication when a customer is present
- Paging function can be used for calling people in waiting room

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number IME-150
Product Name Aiphone Security Window Separate Microphone
Application Active Noise Cancellation
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
 - USX800HC - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details
Commercial Audio Microphones - MICPAT-2 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details