TelephoneStuff.com Aiphone Security Window Gooseneck Microphone IME-100

Description
Security Window Gooseneck Microphone adds to the flexibility of the IM security window system. The unit features an omni directional microphone and connects directly to the OU-100. Features: - Acoustic tube system provides clear voice communication - No holes in security glass required for installation - The thin acoustic tube does not obstruct the field of vision - Wide frequency ranges ensures clear sound quality at an optimum volume - Noise canceling technology reduces unwanted background interference - Gooseneck type microphone is flexible and can be adjusted to any desired position - Uses voice-actuated communication system - Frees hands to operate cash register! - When the Operation Unit is put in standby, the sound from public side can be heard at reduced volume - Motion detector can automatically activate communication when a customer is present - Paging function can be used for calling people in waiting room
Description
Security Window Gooseneck Microphone adds to the flexibility of the IM security window system. The unit features an omni directional microphone and connects directly to the OU-100. Features: - Acoustic tube system provides clear voice communication - No holes in security glass required for installation - The thin acoustic tube does not obstruct the field of vision - Wide frequency ranges ensures clear sound quality at an optimum volume - Noise canceling technology reduces unwanted background interference - Gooseneck type microphone is flexible and can be adjusted to any desired position - Uses voice-actuated communication system - Frees hands to operate cash register! - When the Operation Unit is put in standby, the sound from public side can be heard at reduced volume - Motion detector can automatically activate communication when a customer is present - Paging function can be used for calling people in waiting room

Suppliers

Company
Product
Description
Supplier Links
Aiphone Security Window Gooseneck Microphone - IME-100 - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone Security Window Gooseneck Microphone
IME-100
Aiphone Security Window Gooseneck Microphone IME-100
Security Window Gooseneck Microphone adds to the flexibility of the IM security window system. The unit features an omni directional microphone and connects directly to the OU-100. Features: - Acoustic tube system provides clear voice communication - No holes in security glass required for installation - The thin acoustic tube does not obstruct the field of vision - Wide frequency ranges ensures clear sound quality at an optimum volume - Noise canceling technology reduces unwanted background interference - Gooseneck type microphone is flexible and can be adjusted to any desired position - Uses voice-actuated communication system - Frees hands to operate cash register! - When the Operation Unit is put in standby, the sound from public side can be heard at reduced volume - Motion detector can automatically activate communication when a customer is present - Paging function can be used for calling people in waiting room

Security Window Gooseneck Microphone adds to the flexibility of the IM security window system. The unit features an omni directional microphone and connects directly to the OU-100.
Features:
- Acoustic tube system provides clear voice communication
- No holes in security glass required for installation
- The thin acoustic tube does not obstruct the field of vision
- Wide frequency ranges ensures clear sound quality at an optimum volume
- Noise canceling technology reduces unwanted background interference
- Gooseneck type microphone is flexible and can be adjusted to any desired position
- Uses voice-actuated communication system - Frees hands to operate cash register!
- When the Operation Unit is put in standby, the sound from public side can be heard at reduced volume
- Motion detector can automatically activate communication when a customer is present
- Paging function can be used for calling people in waiting room

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number IME-100
Product Name Aiphone Security Window Gooseneck Microphone
Application Active Noise Cancellation
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details