TelephoneStuff.com Hubbell HDMI 15-Pin / 9-Pin, Unloaded, 2 Unit Module with.. IMB153X2AL

Description
HDMI Unloaded Module with 3.5mm Stereo Jack is designed for front-load installation using hubbell's modular plate frames. Comes in a package of 10. Features: - Front-loading access for simplified installation - Application customizing at the work station - Designed for use with audio / video devices such as home theater and entertainment systems - Module snaps into INFINeStation plates - Allows for future upgrades - Flush keystone mounting - Module is 2 units in height - High density port count - Field configurable - AV Module: Unloaded - Material: ABS - AV Module Type: HD 15-pin/9-pin, 3.5mm stereo jack, XLR - Comes in pack of 10 - UL and cUL listed
Description
HDMI Unloaded Module with 3.5mm Stereo Jack is designed for front-load installation using hubbell's modular plate frames. Comes in a package of 10. Features: - Front-loading access for simplified installation - Application customizing at the work station - Designed for use with audio / video devices such as home theater and entertainment systems - Module snaps into INFINeStation plates - Allows for future upgrades - Flush keystone mounting - Module is 2 units in height - High density port count - Field configurable - AV Module: Unloaded - Material: ABS - AV Module Type: HD 15-pin/9-pin, 3.5mm stereo jack, XLR - Comes in pack of 10 - UL and cUL listed

Suppliers

Company
Product
Description
Supplier Links
Hubbell HDMI 15-Pin / 9-Pin, Unloaded, 2 Unit Module with.. - IMB153X2AL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell HDMI 15-Pin / 9-Pin, Unloaded, 2 Unit Module with..
IMB153X2AL
Hubbell HDMI 15-Pin / 9-Pin, Unloaded, 2 Unit Module with.. IMB153X2AL
HDMI Unloaded Module with 3.5mm Stereo Jack is designed for front-load installation using hubbell's modular plate frames. Comes in a package of 10. Features: - Front-loading access for simplified installation - Application customizing at the work station - Designed for use with audio / video devices such as home theater and entertainment systems - Module snaps into INFINeStation plates - Allows for future upgrades - Flush keystone mounting - Module is 2 units in height - High density port count - Field configurable - AV Module: Unloaded - Material: ABS - AV Module Type: HD 15-pin/9-pin, 3.5mm stereo jack, XLR - Comes in pack of 10 - UL and cUL listed

HDMI Unloaded Module with 3.5mm Stereo Jack is designed for front-load installation using hubbell's modular plate frames. Comes in a package of 10.
Features:
- Front-loading access for simplified installation
- Application customizing at the work station
- Designed for use with audio / video devices such as home theater and entertainment systems
- Module snaps into INFINeStation plates
- Allows for future upgrades
- Flush keystone mounting
- Module is 2 units in height
- High density port count
- Field configurable
- AV Module: Unloaded
- Material: ABS
- AV Module Type: HD 15-pin/9-pin, 3.5mm stereo jack, XLR
- Comes in pack of 10
- UL and cUL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IMB153X2AL
Product Name Hubbell HDMI 15-Pin / 9-Pin, Unloaded, 2 Unit Module with..
Unlock Full Specs
to access all available technical data

Similar Products