TelephoneStuff.com Hubbell Blank 1.5 Unit Pro-AV Panel Mount Module (Pkg. of.. IMAVB15W

Description
Blank 1.5 Unit Pro-AV Panel Mount Module is an ideal solution for professional and commercial grade Audio/Video panel mount connections. Features: - 1.5 Unit - iStation front-loading footprint - Use with all hubbell Pro-AV connectors - Seamless hubbell system integration - AV Module: Unloaded - AV Module Type: Pro AV - Opening: Standard Pro-AV panel mount housing - Material: High impact thermoplastic, rated UL 94V-0 - Install connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - Available in 7 standard colors - Comes in pack of 10 - RoHS compliant
Description
Blank 1.5 Unit Pro-AV Panel Mount Module is an ideal solution for professional and commercial grade Audio/Video panel mount connections. Features: - 1.5 Unit - iStation front-loading footprint - Use with all hubbell Pro-AV connectors - Seamless hubbell system integration - AV Module: Unloaded - AV Module Type: Pro AV - Opening: Standard Pro-AV panel mount housing - Material: High impact thermoplastic, rated UL 94V-0 - Install connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - Available in 7 standard colors - Comes in pack of 10 - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Blank 1.5 Unit Pro-AV Panel Mount Module (Pkg. of.. - IMAVB15W - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Blank 1.5 Unit Pro-AV Panel Mount Module (Pkg. of..
IMAVB15W
Hubbell Blank 1.5 Unit Pro-AV Panel Mount Module (Pkg. of.. IMAVB15W
Blank 1.5 Unit Pro-AV Panel Mount Module is an ideal solution for professional and commercial grade Audio/Video panel mount connections. Features: - 1.5 Unit - iStation front-loading footprint - Use with all hubbell Pro-AV connectors - Seamless hubbell system integration - AV Module: Unloaded - AV Module Type: Pro AV - Opening: Standard Pro-AV panel mount housing - Material: High impact thermoplastic, rated UL 94V-0 - Install connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - Available in 7 standard colors - Comes in pack of 10 - RoHS compliant

Blank 1.5 Unit Pro-AV Panel Mount Module is an ideal solution for professional and commercial grade Audio/Video panel mount connections.
Features:
- 1.5 Unit
- iStation front-loading footprint
- Use with all hubbell Pro-AV connectors
- Seamless hubbell system integration
- AV Module: Unloaded
- AV Module Type: Pro AV
- Opening: Standard Pro-AV panel mount housing
- Material: High impact thermoplastic, rated UL 94V-0
- Install connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels
- Available in 7 standard colors
- Comes in pack of 10
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IMAVB15W
Product Name Hubbell Blank 1.5 Unit Pro-AV Panel Mount Module (Pkg. of..
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 1 Toggle & 2 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 65SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-3-TQ - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details