TelephoneStuff.com Hubbell Infin-e-Station Module - 15-pin F/F Gender Changer IM15DIN1OW

Description
Hubbell's expanded line of 15-pin VGA-style connectors are supplied in various INFINeSTATION module styles to accommodate the industry's growing needs for expansion. Use for video distribution, desktop and laptop computers, monitors, cameras and projectors, home theater and entertainment. Features: - 110 UTP Balun VGA version - Solder-free connection - High quality signal transmission - Contact: Gold-plated 2 micro-inch - Screw term contact: Brass with nickel-plating 100 micro-inch - Module material: UL 94V-0 - Recommended cable: VGA, Mini-coax, 75 Ohm - Maximum cable distance: 150' @ resolution 800 x 600; 75' @ resolution 1224 x 768
Description
Hubbell's expanded line of 15-pin VGA-style connectors are supplied in various INFINeSTATION module styles to accommodate the industry's growing needs for expansion. Use for video distribution, desktop and laptop computers, monitors, cameras and projectors, home theater and entertainment. Features: - 110 UTP Balun VGA version - Solder-free connection - High quality signal transmission - Contact: Gold-plated 2 micro-inch - Screw term contact: Brass with nickel-plating 100 micro-inch - Module material: UL 94V-0 - Recommended cable: VGA, Mini-coax, 75 Ohm - Maximum cable distance: 150' @ resolution 800 x 600; 75' @ resolution 1224 x 768

Suppliers

Company
Product
Description
Supplier Links
Hubbell Infin-e-Station Module - 15-pin F/F Gender Changer - IM15DIN1OW - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Infin-e-Station Module - 15-pin F/F Gender Changer
IM15DIN1OW
Hubbell Infin-e-Station Module - 15-pin F/F Gender Changer IM15DIN1OW
Hubbell's expanded line of 15-pin VGA-style connectors are supplied in various INFINeSTATION module styles to accommodate the industry's growing needs for expansion. Use for video distribution, desktop and laptop computers, monitors, cameras and projectors, home theater and entertainment. Features: - 110 UTP Balun VGA version - Solder-free connection - High quality signal transmission - Contact: Gold-plated 2 micro-inch - Screw term contact: Brass with nickel-plating 100 micro-inch - Module material: UL 94V-0 - Recommended cable: VGA, Mini-coax, 75 Ohm - Maximum cable distance: 150' @ resolution 800 x 600; 75' @ resolution 1224 x 768

Hubbell's expanded line of 15-pin VGA-style connectors are supplied in various INFINeSTATION module styles to accommodate the industry's growing needs for expansion. Use for video distribution, desktop and laptop computers, monitors, cameras and projectors, home theater and entertainment.
Features:
- 110 UTP Balun VGA version
- Solder-free connection
- High quality signal transmission
- Contact: Gold-plated 2 micro-inch
- Screw term contact: Brass with nickel-plating 100 micro-inch
- Module material: UL 94V-0
- Recommended cable: VGA, Mini-coax, 75 Ohm
- Maximum cable distance: 150' @ resolution 800 x 600; 75' @ resolution 1224 x 768

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IM15DIN1OW
Product Name Hubbell Infin-e-Station Module - 15-pin F/F Gender Changer
Unlock Full Specs
to access all available technical data

Similar Products