TelephoneStuff.com Hubbell Infin-e-Station Module - 15-Pin VGA-Style.. IM153X2OW

Description
15-Pin VGA-Style Connector and Screw Termination XLR Module are supplied in various iStation module styles to accommodate the industry's growing needs for expansion. Features: - Solder-free connection - High quality signal transmission - 2 unit - AV Module: 15-pin - AV Module Type: 3.5mm stereo jack, XLR - Contact: Gold-plated 2 micro-inch - Screw Termination Contact: Brass with nickel-plating 100 micro-inch - Module Material: Flame-retardant polymer - Recommended Cable: VGA, mini-coax, 75 Ohm - Ideal for use with video distribution, desktop and laptop computers, monitors, cameras and projectors, home theater and entertainment - Available in Office White - RoHS compliant
Description
15-Pin VGA-Style Connector and Screw Termination XLR Module are supplied in various iStation module styles to accommodate the industry's growing needs for expansion. Features: - Solder-free connection - High quality signal transmission - 2 unit - AV Module: 15-pin - AV Module Type: 3.5mm stereo jack, XLR - Contact: Gold-plated 2 micro-inch - Screw Termination Contact: Brass with nickel-plating 100 micro-inch - Module Material: Flame-retardant polymer - Recommended Cable: VGA, mini-coax, 75 Ohm - Ideal for use with video distribution, desktop and laptop computers, monitors, cameras and projectors, home theater and entertainment - Available in Office White - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Infin-e-Station Module - 15-Pin VGA-Style.. - IM153X2OW - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Infin-e-Station Module - 15-Pin VGA-Style..
IM153X2OW
Hubbell Infin-e-Station Module - 15-Pin VGA-Style.. IM153X2OW
15-Pin VGA-Style Connector and Screw Termination XLR Module are supplied in various iStation module styles to accommodate the industry's growing needs for expansion. Features: - Solder-free connection - High quality signal transmission - 2 unit - AV Module: 15-pin - AV Module Type: 3.5mm stereo jack, XLR - Contact: Gold-plated 2 micro-inch - Screw Termination Contact: Brass with nickel-plating 100 micro-inch - Module Material: Flame-retardant polymer - Recommended Cable: VGA, mini-coax, 75 Ohm - Ideal for use with video distribution, desktop and laptop computers, monitors, cameras and projectors, home theater and entertainment - Available in Office White - RoHS compliant

15-Pin VGA-Style Connector and Screw Termination XLR Module are supplied in various iStation module styles to accommodate the industry's growing needs for expansion.
Features:
- Solder-free connection
- High quality signal transmission
- 2 unit
- AV Module: 15-pin
- AV Module Type: 3.5mm stereo jack, XLR
- Contact: Gold-plated 2 micro-inch
- Screw Termination Contact: Brass with nickel-plating 100 micro-inch
- Module Material: Flame-retardant polymer
- Recommended Cable: VGA, mini-coax, 75 Ohm
- Ideal for use with video distribution, desktop and laptop computers, monitors, cameras and projectors, home theater and entertainment
- Available in Office White
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IM153X2OW
Product Name Hubbell Infin-e-Station Module - 15-Pin VGA-Style..
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
2-Gang 1 Duplex & 1 φ35.7mm Diameter Single Device Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 58SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices One; Two
Material Stainless Steel
View Details
Standard Wall Plate - NP264I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices Four
Material Nylon
View Details