TelephoneStuff.com Hubbell Infin-e-Station Module - 15-Pin VGA 3.5mm Stereo.. IM15315OW

Description
15-Pin VGA-Style Connector and 3.5mm Stereo Jack Module is supplied in various iStation module styles to accommodate the industry's growing needs for expansion. Features: - Solder-free connection - High quality signal transmission - 1.5 unit - AV Module: 15-pin - AV Module Type: VGA, 3.5mm stereo jack - Contact: Gold-plated 2 micro-inch - Screw Term Contact: Brass with nickel-plating 100 micro-inch - Module Material: Flame-retardant polymer - Recommended Cable: VGA, mini-coax, 75 Ohm - Ideal for use with video distribution, desktop and laptop computers, monitors, cameras and projectors, home theater and entertainment - Available in Office White - RoHS compliant
Description
15-Pin VGA-Style Connector and 3.5mm Stereo Jack Module is supplied in various iStation module styles to accommodate the industry's growing needs for expansion. Features: - Solder-free connection - High quality signal transmission - 1.5 unit - AV Module: 15-pin - AV Module Type: VGA, 3.5mm stereo jack - Contact: Gold-plated 2 micro-inch - Screw Term Contact: Brass with nickel-plating 100 micro-inch - Module Material: Flame-retardant polymer - Recommended Cable: VGA, mini-coax, 75 Ohm - Ideal for use with video distribution, desktop and laptop computers, monitors, cameras and projectors, home theater and entertainment - Available in Office White - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Infin-e-Station Module - 15-Pin VGA 3.5mm Stereo.. - IM15315OW - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Infin-e-Station Module - 15-Pin VGA 3.5mm Stereo..
IM15315OW
Hubbell Infin-e-Station Module - 15-Pin VGA 3.5mm Stereo.. IM15315OW
15-Pin VGA-Style Connector and 3.5mm Stereo Jack Module is supplied in various iStation module styles to accommodate the industry's growing needs for expansion. Features: - Solder-free connection - High quality signal transmission - 1.5 unit - AV Module: 15-pin - AV Module Type: VGA, 3.5mm stereo jack - Contact: Gold-plated 2 micro-inch - Screw Term Contact: Brass with nickel-plating 100 micro-inch - Module Material: Flame-retardant polymer - Recommended Cable: VGA, mini-coax, 75 Ohm - Ideal for use with video distribution, desktop and laptop computers, monitors, cameras and projectors, home theater and entertainment - Available in Office White - RoHS compliant

15-Pin VGA-Style Connector and 3.5mm Stereo Jack Module is supplied in various iStation module styles to accommodate the industry's growing needs for expansion.
Features:
- Solder-free connection
- High quality signal transmission
- 1.5 unit
- AV Module: 15-pin
- AV Module Type: VGA, 3.5mm stereo jack
- Contact: Gold-plated 2 micro-inch
- Screw Term Contact: Brass with nickel-plating 100 micro-inch
- Module Material: Flame-retardant polymer
- Recommended Cable: VGA, mini-coax, 75 Ohm
- Ideal for use with video distribution, desktop and laptop computers, monitors, cameras and projectors, home theater and entertainment
- Available in Office White
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IM15315OW
Product Name Hubbell Infin-e-Station Module - 15-Pin VGA 3.5mm Stereo..
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 55SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Light Switch Covers - 1752875 - RS Components, Ltd.
Specs
Opening / Devices One
Material Steel; Steel
View Details
Modular Jack - CA-PJ-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate; Phone Jack Wall Plate
View Details