TelephoneStuff.com ICC 6P6C RJ-11 Voice and F-Type Designer Wall Plate IC630S6G

Description
RJ-11 Voice and F-Type Designer Wall Plate. Features: - Configured to fit standard single gang outlet box - Designed for all voice connectivity, audio, and video applications to the work area for commercial or residential applications - Provides with traditional screw down terminals for voice connectivity on the rear - Gold-plated f-type connector for improved performance with superior signal quality with minimal noise - Designed for use with both RG6 and RG59 coaxial cables on the rear side - Rear threaded f-type connector for secure in-wall connections - Rugged and durable construction - Available in ivory and white - RoHS compliant - UL listed
Description
RJ-11 Voice and F-Type Designer Wall Plate. Features: - Configured to fit standard single gang outlet box - Designed for all voice connectivity, audio, and video applications to the work area for commercial or residential applications - Provides with traditional screw down terminals for voice connectivity on the rear - Gold-plated f-type connector for improved performance with superior signal quality with minimal noise - Designed for use with both RG6 and RG59 coaxial cables on the rear side - Rear threaded f-type connector for secure in-wall connections - Rugged and durable construction - Available in ivory and white - RoHS compliant - UL listed

Suppliers

Company
Product
Description
Supplier Links
ICC 6P6C RJ-11 Voice and F-Type Designer Wall Plate - IC630S6G - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 6P6C RJ-11 Voice and F-Type Designer Wall Plate
IC630S6G
ICC 6P6C RJ-11 Voice and F-Type Designer Wall Plate IC630S6G
RJ-11 Voice and F-Type Designer Wall Plate. Features: - Configured to fit standard single gang outlet box - Designed for all voice connectivity, audio, and video applications to the work area for commercial or residential applications - Provides with traditional screw down terminals for voice connectivity on the rear - Gold-plated f-type connector for improved performance with superior signal quality with minimal noise - Designed for use with both RG6 and RG59 coaxial cables on the rear side - Rear threaded f-type connector for secure in-wall connections - Rugged and durable construction - Available in ivory and white - RoHS compliant - UL listed

RJ-11 Voice and F-Type Designer Wall Plate.
Features:
- Configured to fit standard single gang outlet box
- Designed for all voice connectivity, audio, and video applications to the work area for commercial or residential applications
- Provides with traditional screw down terminals for voice connectivity on the rear
- Gold-plated f-type connector for improved performance with superior signal quality with minimal noise
- Designed for use with both RG6 and RG59 coaxial cables on the rear side
- Rear threaded f-type connector for secure in-wall connections
- Rugged and durable construction
- Available in ivory and white
- RoHS compliant
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC630S6G
Product Name ICC 6P6C RJ-11 Voice and F-Type Designer Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang 3 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 76SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684217 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-2-SW - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Opening / Devices Two
View Details