TelephoneStuff.com ICC 6P6C, CATV Voice Wallplate IC630E6G

Description
6P6C, CATV Voice Wallplate is integrated with one voice port and one F connector that can be used for several types of media such as audio-video, cable, satellite, or antenna input. Features: - One piece design that requires no assembly - Saves time and money by pre-kitting common faceplates with modular connectors - Designed for all voice connectivity, audio, and video applications to the work area for commerical and residential applications - Configured to fit standard single gang outlet box - Provides traditional screw down terminals for voice connectivity on the rear - Rugged and durable construction - Gold plated F-type connector for improved performance with superior signal quality with minimal noise - Rear threaded F-type connector for secure in-wall connections - UL listed
Description
6P6C, CATV Voice Wallplate is integrated with one voice port and one F connector that can be used for several types of media such as audio-video, cable, satellite, or antenna input. Features: - One piece design that requires no assembly - Saves time and money by pre-kitting common faceplates with modular connectors - Designed for all voice connectivity, audio, and video applications to the work area for commerical and residential applications - Configured to fit standard single gang outlet box - Provides traditional screw down terminals for voice connectivity on the rear - Rugged and durable construction - Gold plated F-type connector for improved performance with superior signal quality with minimal noise - Rear threaded F-type connector for secure in-wall connections - UL listed

Suppliers

Company
Product
Description
Supplier Links
ICC 6P6C, CATV Voice Wallplate - IC630E6G - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 6P6C, CATV Voice Wallplate
IC630E6G
ICC 6P6C, CATV Voice Wallplate IC630E6G
6P6C, CATV Voice Wallplate is integrated with one voice port and one F connector that can be used for several types of media such as audio-video, cable, satellite, or antenna input. Features: - One piece design that requires no assembly - Saves time and money by pre-kitting common faceplates with modular connectors - Designed for all voice connectivity, audio, and video applications to the work area for commerical and residential applications - Configured to fit standard single gang outlet box - Provides traditional screw down terminals for voice connectivity on the rear - Rugged and durable construction - Gold plated F-type connector for improved performance with superior signal quality with minimal noise - Rear threaded F-type connector for secure in-wall connections - UL listed

6P6C, CATV Voice Wallplate is integrated with one voice port and one F connector that can be used for several types of media such as audio-video, cable, satellite, or antenna input.
Features:
- One piece design that requires no assembly
- Saves time and money by pre-kitting common faceplates with modular connectors
- Designed for all voice connectivity, audio, and video applications to the work area for commerical and residential applications
- Configured to fit standard single gang outlet box
- Provides traditional screw down terminals for voice connectivity on the rear
- Rugged and durable construction
- Gold plated F-type connector for improved performance with superior signal quality with minimal noise
- Rear threaded F-type connector for secure in-wall connections
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC630E6G
Product Name ICC 6P6C, CATV Voice Wallplate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2554746 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea Formaldehyde
View Details
4-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3014U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Decora#&0174; Wallplates - 5997-GY - Leviton Manufacturing
Specs
Type Decora/GFCI
Opening / Devices One
Material Thermoplastic
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SW26MH - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Mahogany
View Details