TelephoneStuff.com ICC Type A Female to Female USB Module Connector IC107UAAWH

Description
Type A Female to Female USB Module Connector. USB Officially named Universal Serial Bus has become a de facto standard connection initially designed for "medium to low-speed peripherals" devices now includes devices such as telephones, digital cameras, modems, keyboards, mice, digital joysticks, some CD-ROM drives, tape and floppy drives, digital scanners and specialty printers. USB connectivity theoretically can even support up to 127 devices and data rates of 480 Mb/s making this a connectivity option not likely to go away anytime soon. Connector Features: - Hi-Speed USB connectors are ideal for connecting a wide range of peripherals such as video, audio, infrared, and computer equipment in commercial and residential applications - USB 2.0 and backwards compatible to v1.1 - Data rate transmission of up to 480 Mbps - Compatible with all of ICC’s faceplates and decorex inserts - Housing Material: ABS - Electrical Performance: - High Voltage Test: DC/300V - Insulation Resistance: - Connection Resistance: - Color: White
Description
Type A Female to Female USB Module Connector. USB Officially named Universal Serial Bus has become a de facto standard connection initially designed for "medium to low-speed peripherals" devices now includes devices such as telephones, digital cameras, modems, keyboards, mice, digital joysticks, some CD-ROM drives, tape and floppy drives, digital scanners and specialty printers. USB connectivity theoretically can even support up to 127 devices and data rates of 480 Mb/s making this a connectivity option not likely to go away anytime soon. Connector Features: - Hi-Speed USB connectors are ideal for connecting a wide range of peripherals such as video, audio, infrared, and computer equipment in commercial and residential applications - USB 2.0 and backwards compatible to v1.1 - Data rate transmission of up to 480 Mbps - Compatible with all of ICC’s faceplates and decorex inserts - Housing Material: ABS - Electrical Performance: - High Voltage Test: DC/300V - Insulation Resistance: - Connection Resistance: - Color: White

Suppliers

Company
Product
Description
Supplier Links
ICC Type A Female to Female USB Module Connector - IC107UAAWH - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Type A Female to Female USB Module Connector
IC107UAAWH
ICC Type A Female to Female USB Module Connector IC107UAAWH
Type A Female to Female USB Module Connector. USB Officially named Universal Serial Bus has become a de facto standard connection initially designed for "medium to low-speed peripherals" devices now includes devices such as telephones, digital cameras, modems, keyboards, mice, digital joysticks, some CD-ROM drives, tape and floppy drives, digital scanners and specialty printers. USB connectivity theoretically can even support up to 127 devices and data rates of 480 Mb/s making this a connectivity option not likely to go away anytime soon. Connector Features: - Hi-Speed USB connectors are ideal for connecting a wide range of peripherals such as video, audio, infrared, and computer equipment in commercial and residential applications - USB 2.0 and backwards compatible to v1.1 - Data rate transmission of up to 480 Mbps - Compatible with all of ICC’s faceplates and decorex inserts - Housing Material: ABS - Electrical Performance: - High Voltage Test: DC/300V - Insulation Resistance: - Connection Resistance: - Color: White

Type A Female to Female USB Module Connector. USB Officially named Universal Serial Bus has become a de facto standard connection initially designed for "medium to low-speed peripherals" devices now includes devices such as telephones, digital cameras, modems, keyboards, mice, digital joysticks, some CD-ROM drives, tape and floppy drives, digital scanners and specialty printers. USB connectivity theoretically can even support up to 127 devices and data rates of 480 Mb/s making this a connectivity option not likely to go away anytime soon.
Connector Features:
- Hi-Speed USB connectors are ideal for connecting a wide range of peripherals such as video, audio, infrared, and computer equipment in commercial and residential applications
- USB 2.0 and backwards compatible to v1.1
- Data rate transmission of up to 480 Mbps
- Compatible with all of ICC’s faceplates and decorex inserts
- Housing Material: ABS
- Electrical Performance:
- High Voltage Test: DC/300V
- Insulation Resistance:
- Connection Resistance:
- Color: White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107UAAWH
Product Name ICC Type A Female to Female USB Module Connector
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Combination Wall Plate, 1 Single Receptacle - SP78W - Legrand
Specs
Type  Duplex Outlet Cover; Single Receptacle
Opening / Devices One
Material Plastic
View Details