TelephoneStuff.com ICC Modular Speaker Binding Posts IC107PMG

Description
Modular Speaker Binding Posts are gold plated binding post utilizes a screw clamp installation in the rear and come in pairs, 1 red and 1 black. Features: - Gold plating for optimum connection quality and exceptional performance - Binding posts accept up to 8 AWG multi-stranded audio wire or banana plugs to allow ample current flow to high wattage speakers providing superior fidelity sound - Easy installation with a set-screw connection for incoming up to 8 AWG audio cable on the rear side - Angled front and rear wire inserfs for easy speaker wire termination - Supplied as a pair with red and black bands for easy polarity identification - Provides a clean and neat appearance installation - Compatible with all IC1OT faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all lc1 08 furniture faceplates, bezels, and surface mount boxes - Available in almond, black, ivory, and white - UL listed
Description
Modular Speaker Binding Posts are gold plated binding post utilizes a screw clamp installation in the rear and come in pairs, 1 red and 1 black. Features: - Gold plating for optimum connection quality and exceptional performance - Binding posts accept up to 8 AWG multi-stranded audio wire or banana plugs to allow ample current flow to high wattage speakers providing superior fidelity sound - Easy installation with a set-screw connection for incoming up to 8 AWG audio cable on the rear side - Angled front and rear wire inserfs for easy speaker wire termination - Supplied as a pair with red and black bands for easy polarity identification - Provides a clean and neat appearance installation - Compatible with all IC1OT faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all lc1 08 furniture faceplates, bezels, and surface mount boxes - Available in almond, black, ivory, and white - UL listed

Suppliers

Company
Product
Description
Supplier Links
ICC Modular Speaker Binding Posts - IC107PMG - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Modular Speaker Binding Posts
IC107PMG
ICC Modular Speaker Binding Posts IC107PMG
Modular Speaker Binding Posts are gold plated binding post utilizes a screw clamp installation in the rear and come in pairs, 1 red and 1 black. Features: - Gold plating for optimum connection quality and exceptional performance - Binding posts accept up to 8 AWG multi-stranded audio wire or banana plugs to allow ample current flow to high wattage speakers providing superior fidelity sound - Easy installation with a set-screw connection for incoming up to 8 AWG audio cable on the rear side - Angled front and rear wire inserfs for easy speaker wire termination - Supplied as a pair with red and black bands for easy polarity identification - Provides a clean and neat appearance installation - Compatible with all IC1OT faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all lc1 08 furniture faceplates, bezels, and surface mount boxes - Available in almond, black, ivory, and white - UL listed

Modular Speaker Binding Posts are gold plated binding post utilizes a screw clamp installation in the rear and come in pairs, 1 red and 1 black.
Features:
- Gold plating for optimum connection quality and exceptional performance
- Binding posts accept up to 8 AWG multi-stranded audio wire or banana plugs to allow ample current flow to high wattage speakers providing superior fidelity sound
- Easy installation with a set-screw connection for incoming up to 8 AWG audio cable on the rear side
- Angled front and rear wire inserfs for easy speaker wire termination
- Supplied as a pair with red and black bands for easy polarity identification
- Provides a clean and neat appearance installation
- Compatible with all IC1OT faceplates, inserts, surface mount boxes, and blank patch panels
- Compatible with all lc1 08 furniture faceplates, bezels, and surface mount boxes
- Available in almond, black, ivory, and white
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107PMG
Product Name ICC Modular Speaker Binding Posts
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684286 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-3-DS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details