TelephoneStuff.com ICC 6-Port Modular Mobile Outlet Patch Box IC107MB6BK

Description
6-Port Mobile Modular Outlet Box. ICC's 6-port Mobile Patch Box is a customizable solution for many different settings including residential and commercial environments. With its unique rugged designed, the mobile patch box gives the end-users the option of data, voice, video, and audio applications. Box Features: - The mobile patch mobile may be wall mounted with screws or magnetize to a metal surface and is compatible with most IC107 connectors - Field configurable with IC107 modular connectors - Multiple mounting options - Includes dust cover for data port opening - Designed with station ID's - Rugged construction for durability - Cover and Base: - Material: Polypropylene, UL 94V-0 - Color: Black - Dust Cover: - Material: Soft PVC, UL 94V-0 - Color: Black Package Contains: - (1) Cover - (1) Base - (6) Dust Covers - (1) Paper Label - (1) Clear Label Cover - (3) #6 x 1/2" Flat Head Tapping Screws - (2) 4" Cable Ties - (2) #6 x 3/4" Pan Head Sharp Point Tapping Screws - (1) Installation Instruction Sheet
Description
6-Port Mobile Modular Outlet Box. ICC's 6-port Mobile Patch Box is a customizable solution for many different settings including residential and commercial environments. With its unique rugged designed, the mobile patch box gives the end-users the option of data, voice, video, and audio applications. Box Features: - The mobile patch mobile may be wall mounted with screws or magnetize to a metal surface and is compatible with most IC107 connectors - Field configurable with IC107 modular connectors - Multiple mounting options - Includes dust cover for data port opening - Designed with station ID's - Rugged construction for durability - Cover and Base: - Material: Polypropylene, UL 94V-0 - Color: Black - Dust Cover: - Material: Soft PVC, UL 94V-0 - Color: Black Package Contains: - (1) Cover - (1) Base - (6) Dust Covers - (1) Paper Label - (1) Clear Label Cover - (3) #6 x 1/2" Flat Head Tapping Screws - (2) 4" Cable Ties - (2) #6 x 3/4" Pan Head Sharp Point Tapping Screws - (1) Installation Instruction Sheet

Suppliers

Company
Product
Description
Supplier Links
ICC 6-Port Modular Mobile Outlet Patch Box - IC107MB6BK - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 6-Port Modular Mobile Outlet Patch Box
IC107MB6BK
ICC 6-Port Modular Mobile Outlet Patch Box IC107MB6BK
6-Port Mobile Modular Outlet Box. ICC's 6-port Mobile Patch Box is a customizable solution for many different settings including residential and commercial environments. With its unique rugged designed, the mobile patch box gives the end-users the option of data, voice, video, and audio applications. Box Features: - The mobile patch mobile may be wall mounted with screws or magnetize to a metal surface and is compatible with most IC107 connectors - Field configurable with IC107 modular connectors - Multiple mounting options - Includes dust cover for data port opening - Designed with station ID's - Rugged construction for durability - Cover and Base: - Material: Polypropylene, UL 94V-0 - Color: Black - Dust Cover: - Material: Soft PVC, UL 94V-0 - Color: Black Package Contains: - (1) Cover - (1) Base - (6) Dust Covers - (1) Paper Label - (1) Clear Label Cover - (3) #6 x 1/2" Flat Head Tapping Screws - (2) 4" Cable Ties - (2) #6 x 3/4" Pan Head Sharp Point Tapping Screws - (1) Installation Instruction Sheet

6-Port Mobile Modular Outlet Box. ICC's 6-port Mobile Patch Box is a customizable solution for many different settings including residential and commercial environments. With its unique rugged designed, the mobile patch box gives the end-users the option of data, voice, video, and audio applications.
Box Features:
- The mobile patch mobile may be wall mounted with screws or magnetize to a metal surface and is compatible with most IC107 connectors
- Field configurable with IC107 modular connectors
- Multiple mounting options
- Includes dust cover for data port opening
- Designed with station ID's
- Rugged construction for durability
- Cover and Base:
- Material: Polypropylene, UL 94V-0
- Color: Black
- Dust Cover:
- Material: Soft PVC, UL 94V-0
- Color: Black
Package Contains:
- (1) Cover
- (1) Base
- (6) Dust Covers
- (1) Paper Label
- (1) Clear Label Cover
- (3) #6 x 1/2" Flat Head Tapping Screws
- (2) 4" Cable Ties
- (2) #6 x 3/4" Pan Head Sharp Point Tapping Screws
- (1) Installation Instruction Sheet

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107MB6BK
Product Name ICC 6-Port Modular Mobile Outlet Patch Box
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3014M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - CW-4-BR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details