TelephoneStuff.com ICC RCA Female-to-IDC Modular Connector IC107G8GWH

Description
IDC allows signal transfer over UTP. Features: - Gold plating for improved performance with superior signal quality with minimal noise - Used for audio and video applications - Designed for twisted pairs using the popular and easy 110 IDC termination, eliminating the need for soldering on the rear side - Colored insulators providing for quick and easy identification of the type of signal carried on the circuit, making it easy to separate audio and video signals - Available with black, blue, green, red, white, and yellow insulators - Provides a clean and neat appearance installation - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC 110 punch down tool ICACSPDT00 - Housing color available in almond, black, ivory, and white - lnstallation instructions #MSR-0305 included
Description
IDC allows signal transfer over UTP. Features: - Gold plating for improved performance with superior signal quality with minimal noise - Used for audio and video applications - Designed for twisted pairs using the popular and easy 110 IDC termination, eliminating the need for soldering on the rear side - Colored insulators providing for quick and easy identification of the type of signal carried on the circuit, making it easy to separate audio and video signals - Available with black, blue, green, red, white, and yellow insulators - Provides a clean and neat appearance installation - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC 110 punch down tool ICACSPDT00 - Housing color available in almond, black, ivory, and white - lnstallation instructions #MSR-0305 included

Suppliers

Company
Product
Description
Supplier Links
ICC RCA Female-to-IDC Modular Connector - IC107G8GWH - TelephoneStuff.com
Huntington Beach, CA, USA
ICC RCA Female-to-IDC Modular Connector
IC107G8GWH
ICC RCA Female-to-IDC Modular Connector IC107G8GWH
IDC allows signal transfer over UTP. Features: - Gold plating for improved performance with superior signal quality with minimal noise - Used for audio and video applications - Designed for twisted pairs using the popular and easy 110 IDC termination, eliminating the need for soldering on the rear side - Colored insulators providing for quick and easy identification of the type of signal carried on the circuit, making it easy to separate audio and video signals - Available with black, blue, green, red, white, and yellow insulators - Provides a clean and neat appearance installation - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC 110 punch down tool ICACSPDT00 - Housing color available in almond, black, ivory, and white - lnstallation instructions #MSR-0305 included

IDC allows signal transfer over UTP.
Features:
- Gold plating for improved performance with superior signal quality with minimal noise
- Used for audio and video applications
- Designed for twisted pairs using the popular and easy 110 IDC termination, eliminating the need for soldering on the rear side
- Colored insulators providing for quick and easy identification of the type of signal carried on the circuit, making it easy to separate audio and video signals
- Available with black, blue, green, red, white, and yellow insulators
- Provides a clean and neat appearance installation
- Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels
- Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes
- Used with ICC 110 punch down tool ICACSPDT00
- Housing color available in almond, black, ivory, and white
- lnstallation instructions #MSR-0305 included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107G8GWH
Product Name ICC RCA Female-to-IDC Modular Connector
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3014U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 3611940 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details