TelephoneStuff.com ICC 1-Gang 3-Port Flat Faceplate (Package of 25) IC107F3CIV

Description
1-Gang 3-Port Flat Faceplate. ICC offers Classic style faceplates in bulk pack. The new 25-Piece packaging designed is an ideal solution for contractors and environmentally friendly to speed large installations and reduces jobsite waste. These flush keystone faceplates are available in 1, 2, 3, and 4 port and compatible with all ICC modular connectors. Faceplate Features: - 25 Piece Convenience Pack - Compatible with all ICC modular connectors - Fits standard single gang outlet box - Made from durable ABS plastic, UL 94V-0 - Finish: Texture - Flush mount style - RoHS Compliant - Available in White and Ivory Color - Sold in a Package of 25 Faceplates Package Contains: - (25) 3-Port Single Gang Flat Faceplates - (50) #6-32 x 3/4" Oval Head, Countersink Machine Screws
Description
1-Gang 3-Port Flat Faceplate. ICC offers Classic style faceplates in bulk pack. The new 25-Piece packaging designed is an ideal solution for contractors and environmentally friendly to speed large installations and reduces jobsite waste. These flush keystone faceplates are available in 1, 2, 3, and 4 port and compatible with all ICC modular connectors. Faceplate Features: - 25 Piece Convenience Pack - Compatible with all ICC modular connectors - Fits standard single gang outlet box - Made from durable ABS plastic, UL 94V-0 - Finish: Texture - Flush mount style - RoHS Compliant - Available in White and Ivory Color - Sold in a Package of 25 Faceplates Package Contains: - (25) 3-Port Single Gang Flat Faceplates - (50) #6-32 x 3/4" Oval Head, Countersink Machine Screws

Suppliers

Company
Product
Description
Supplier Links
ICC 1-Gang 3-Port Flat Faceplate (Package of 25) - IC107F3CIV - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 1-Gang 3-Port Flat Faceplate (Package of 25)
IC107F3CIV
ICC 1-Gang 3-Port Flat Faceplate (Package of 25) IC107F3CIV
1-Gang 3-Port Flat Faceplate. ICC offers Classic style faceplates in bulk pack. The new 25-Piece packaging designed is an ideal solution for contractors and environmentally friendly to speed large installations and reduces jobsite waste. These flush keystone faceplates are available in 1, 2, 3, and 4 port and compatible with all ICC modular connectors. Faceplate Features: - 25 Piece Convenience Pack - Compatible with all ICC modular connectors - Fits standard single gang outlet box - Made from durable ABS plastic, UL 94V-0 - Finish: Texture - Flush mount style - RoHS Compliant - Available in White and Ivory Color - Sold in a Package of 25 Faceplates Package Contains: - (25) 3-Port Single Gang Flat Faceplates - (50) #6-32 x 3/4" Oval Head, Countersink Machine Screws

1-Gang 3-Port Flat Faceplate. ICC offers Classic style faceplates in bulk pack. The new 25-Piece packaging designed is an ideal solution for contractors and environmentally friendly to speed large installations and reduces jobsite waste. These flush keystone faceplates are available in 1, 2, 3, and 4 port and compatible with all ICC modular connectors.
Faceplate Features:
- 25 Piece Convenience Pack
- Compatible with all ICC modular connectors
- Fits standard single gang outlet box
- Made from durable ABS plastic, UL 94V-0
- Finish: Texture
- Flush mount style
- RoHS Compliant
- Available in White and Ivory Color
- Sold in a Package of 25 Faceplates
Package Contains:
- (25) 3-Port Single Gang Flat Faceplates
- (50) #6-32 x 3/4" Oval Head, Countersink Machine Screws

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107F3CIV
Product Name ICC 1-Gang 3-Port Flat Faceplate (Package of 25)
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof in-use Cover - 3161A - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details