TelephoneStuff.com ICC 1-Gang 2-Port Flat Faceplate (Package of 25) IC107F2CIV

Description
1-Gang 2-Port Flat Faceplate. ICC offers Classic style faceplates in bulk pack. The new 25-Piece packaging designed is an ideal solution for contractors and environmentally friendly to speed large installations and reduces jobsite waste. These flush keystone faceplates are available in 1, 2, 3, and 4 port and compatible with all ICC modular connectors. Faceplate Features: - 25 Piece Convenience Pack - Compatible with all ICC modular connectors - Fits standard single gang outlet box - Made from durable ABS plastic, UL 94V-0 - Finish: Texture - Flush mount style - RoHS Compliant - Available in White and Ivory Color - Sold in a Package of 25 Faceplates Package Contains: - (25) 2-Port Single Gang Flat Faceplates - (50) #6-32 x 3/4" Oval Head, Countersink Machine Screws
Description
1-Gang 2-Port Flat Faceplate. ICC offers Classic style faceplates in bulk pack. The new 25-Piece packaging designed is an ideal solution for contractors and environmentally friendly to speed large installations and reduces jobsite waste. These flush keystone faceplates are available in 1, 2, 3, and 4 port and compatible with all ICC modular connectors. Faceplate Features: - 25 Piece Convenience Pack - Compatible with all ICC modular connectors - Fits standard single gang outlet box - Made from durable ABS plastic, UL 94V-0 - Finish: Texture - Flush mount style - RoHS Compliant - Available in White and Ivory Color - Sold in a Package of 25 Faceplates Package Contains: - (25) 2-Port Single Gang Flat Faceplates - (50) #6-32 x 3/4" Oval Head, Countersink Machine Screws

Suppliers

Company
Product
Description
Supplier Links
ICC 1-Gang 2-Port Flat Faceplate (Package of 25) - IC107F2CIV - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 1-Gang 2-Port Flat Faceplate (Package of 25)
IC107F2CIV
ICC 1-Gang 2-Port Flat Faceplate (Package of 25) IC107F2CIV
1-Gang 2-Port Flat Faceplate. ICC offers Classic style faceplates in bulk pack. The new 25-Piece packaging designed is an ideal solution for contractors and environmentally friendly to speed large installations and reduces jobsite waste. These flush keystone faceplates are available in 1, 2, 3, and 4 port and compatible with all ICC modular connectors. Faceplate Features: - 25 Piece Convenience Pack - Compatible with all ICC modular connectors - Fits standard single gang outlet box - Made from durable ABS plastic, UL 94V-0 - Finish: Texture - Flush mount style - RoHS Compliant - Available in White and Ivory Color - Sold in a Package of 25 Faceplates Package Contains: - (25) 2-Port Single Gang Flat Faceplates - (50) #6-32 x 3/4" Oval Head, Countersink Machine Screws

1-Gang 2-Port Flat Faceplate. ICC offers Classic style faceplates in bulk pack. The new 25-Piece packaging designed is an ideal solution for contractors and environmentally friendly to speed large installations and reduces jobsite waste. These flush keystone faceplates are available in 1, 2, 3, and 4 port and compatible with all ICC modular connectors.
Faceplate Features:
- 25 Piece Convenience Pack
- Compatible with all ICC modular connectors
- Fits standard single gang outlet box
- Made from durable ABS plastic, UL 94V-0
- Finish: Texture
- Flush mount style
- RoHS Compliant
- Available in White and Ivory Color
- Sold in a Package of 25 Faceplates
Package Contains:
- (25) 2-Port Single Gang Flat Faceplates
- (50) #6-32 x 3/4" Oval Head, Countersink Machine Screws

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107F2CIV
Product Name ICC 1-Gang 2-Port Flat Faceplate (Package of 25)
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Duplex Wall Plates, Metal Jumbo Size Glossy Finish - 21JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Datacommunication Face Plate - IFP29BK - Hubbell Incorporated
Specs
Opening / Devices Two
View Details