1-Gang 1-Port Flat Faceplate. ICC offers Classic style faceplates in bulk pack. The new 25-Piece packaging designed is an ideal solution for contractors and environmentally friendly to speed large installations and reduces jobsite waste. These flush keystone faceplates are available in 1, 2, 3, and 4 port and compatible with all ICC modular connectors.
Faceplate Features:
- 25 Piece Convenience Pack
- Compatible with all ICC modular connectors
- Fits standard single gang outlet box
- Made from durable ABS plastic, UL 94V-0
- Finish: Texture
- Flush mount style
- RoHS Compliant
- Available in White and Ivory Color
- Sold in a Package of 25 Faceplates
Package Contains:
- (25) 1-Port Single Gang Flat Faceplates
- (50) #6-32 x 3/4" Oval Head, Countersink Machine Screws
| TelephoneStuff.com | |
|---|---|
| Product Category | Wallplates |
| Product Number | IC107F1CIV |
| Product Name | ICC 1-Gang 1-Port Flat Faceplate (Package of 25) |