TelephoneStuff.com ICC CAT 5e, EZ, 25 PK Modular Connector (Pkg of 25) IC107E5C

Description
The 25-pack EZ Category 5e modular jacks, RJ-45 keystone jacks, are 8-position 8-conductor (8P8C) and are packaged in bags with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of modular jacks. The bags have a clear lower area allowing for easy part identification. Features - CAT 5e rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth - PCB technology provides maximum performance and superior signal quality - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Exceeds ANSI/TIA/EIA-568-B.2 Category 5e connecting hardware requirements - Engineered to provide 110 IDC termination reducing installation time - One piece termination cap allows for a quick and easy termination - Includes an integrated TIA-568A/B color wiring diagram - Backwards compatible to all lower rated category components - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC Category 5e ICPCS5 and ICPCS9 series patch cords and 110 punch down tool ICACSPDT00 - 25 modules packaged in packaging bag with 25 termination caps packaged in a separated bag and included in packaging bag - Installation instructions #MSR-0399-2 included in packaging bag
Description
The 25-pack EZ Category 5e modular jacks, RJ-45 keystone jacks, are 8-position 8-conductor (8P8C) and are packaged in bags with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of modular jacks. The bags have a clear lower area allowing for easy part identification. Features - CAT 5e rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth - PCB technology provides maximum performance and superior signal quality - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Exceeds ANSI/TIA/EIA-568-B.2 Category 5e connecting hardware requirements - Engineered to provide 110 IDC termination reducing installation time - One piece termination cap allows for a quick and easy termination - Includes an integrated TIA-568A/B color wiring diagram - Backwards compatible to all lower rated category components - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC Category 5e ICPCS5 and ICPCS9 series patch cords and 110 punch down tool ICACSPDT00 - 25 modules packaged in packaging bag with 25 termination caps packaged in a separated bag and included in packaging bag - Installation instructions #MSR-0399-2 included in packaging bag

Suppliers

Company
Product
Description
Supplier Links
ICC CAT 5e, EZ, 25 PK Modular Connector (Pkg of 25) - IC107E5C - TelephoneStuff.com
Huntington Beach, CA, USA
ICC CAT 5e, EZ, 25 PK Modular Connector (Pkg of 25)
IC107E5C
ICC CAT 5e, EZ, 25 PK Modular Connector (Pkg of 25) IC107E5C
The 25-pack EZ Category 5e modular jacks, RJ-45 keystone jacks, are 8-position 8-conductor (8P8C) and are packaged in bags with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of modular jacks. The bags have a clear lower area allowing for easy part identification. Features - CAT 5e rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth - PCB technology provides maximum performance and superior signal quality - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Exceeds ANSI/TIA/EIA-568-B.2 Category 5e connecting hardware requirements - Engineered to provide 110 IDC termination reducing installation time - One piece termination cap allows for a quick and easy termination - Includes an integrated TIA-568A/B color wiring diagram - Backwards compatible to all lower rated category components - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC Category 5e ICPCS5 and ICPCS9 series patch cords and 110 punch down tool ICACSPDT00 - 25 modules packaged in packaging bag with 25 termination caps packaged in a separated bag and included in packaging bag - Installation instructions #MSR-0399-2 included in packaging bag

The 25-pack EZ Category 5e modular jacks, RJ-45 keystone jacks, are 8-position 8-conductor (8P8C) and are packaged in bags with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of modular jacks. The bags have a clear lower area allowing for easy part identification.
Features
- CAT 5e rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth
- PCB technology provides maximum performance and superior signal quality
- Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals
- Exceeds ANSI/TIA/EIA-568-B.2 Category 5e connecting hardware requirements
- Engineered to provide 110 IDC termination reducing installation time
- One piece termination cap allows for a quick and easy termination
- Includes an integrated TIA-568A/B color wiring diagram
- Backwards compatible to all lower rated category components
- Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels
- Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes
- Used with ICC Category 5e ICPCS5 and ICPCS9 series patch cords and 110 punch down tool ICACSPDT00
- 25 modules packaged in packaging bag with 25 termination caps packaged in a separated bag and included in packaging bag
- Installation instructions #MSR-0399-2 included in packaging bag

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107E5C
Product Name ICC CAT 5e, EZ, 25 PK Modular Connector (Pkg of 25)
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - NP182W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Nylon
View Details