TelephoneStuff.com ICC Front/Rear Dual Speaker Spring Button Module IC107DSBWH

Description
Front/Rear Dual Speaker Spring Button Module. This speaker module makes an ideal solution for home theaters, conference rooms, and other installations where a large number of speaker wires are present. The speaker keystone jacks provide a clean connection point for speaker wire pairs and 50% less space within the wall plates. This allows an entire 5.1, 6.1, or 7.1 surround sound home theater system to be installed within a 12 or 18 port wall plates depending on the type of installation. Module Features: - Handles speaker wiring up to 16 AWG to provide high fidelity sound by allowing for connection to high wattage speakers - The push pins are black and red and the front and back of the modules are embossed with + and - signs making it easy to install speakers with the polarity correct - The wall plates size can be reduced by one to two gangs by using these new dual speaker spring clip keystone jacks to provide a more finished professional appearance than traditional installations - Reduced outlet size with ½ the space required for dual speaker connections - Allows any 5.1, 6.1, or 7.1 surround sound home theatre system to be installed in a single gang outlet - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Electrical Rating: 300 Volts MAX @ 75 C - Electrical Current: 15 AMP MAX - Available in White and Ivory
Description
Front/Rear Dual Speaker Spring Button Module. This speaker module makes an ideal solution for home theaters, conference rooms, and other installations where a large number of speaker wires are present. The speaker keystone jacks provide a clean connection point for speaker wire pairs and 50% less space within the wall plates. This allows an entire 5.1, 6.1, or 7.1 surround sound home theater system to be installed within a 12 or 18 port wall plates depending on the type of installation. Module Features: - Handles speaker wiring up to 16 AWG to provide high fidelity sound by allowing for connection to high wattage speakers - The push pins are black and red and the front and back of the modules are embossed with + and - signs making it easy to install speakers with the polarity correct - The wall plates size can be reduced by one to two gangs by using these new dual speaker spring clip keystone jacks to provide a more finished professional appearance than traditional installations - Reduced outlet size with ½ the space required for dual speaker connections - Allows any 5.1, 6.1, or 7.1 surround sound home theatre system to be installed in a single gang outlet - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Electrical Rating: 300 Volts MAX @ 75 C - Electrical Current: 15 AMP MAX - Available in White and Ivory

Suppliers

Company
Product
Description
Supplier Links
ICC Front/Rear Dual Speaker Spring Button Module - IC107DSBWH - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Front/Rear Dual Speaker Spring Button Module
IC107DSBWH
ICC Front/Rear Dual Speaker Spring Button Module IC107DSBWH
Front/Rear Dual Speaker Spring Button Module. This speaker module makes an ideal solution for home theaters, conference rooms, and other installations where a large number of speaker wires are present. The speaker keystone jacks provide a clean connection point for speaker wire pairs and 50% less space within the wall plates. This allows an entire 5.1, 6.1, or 7.1 surround sound home theater system to be installed within a 12 or 18 port wall plates depending on the type of installation. Module Features: - Handles speaker wiring up to 16 AWG to provide high fidelity sound by allowing for connection to high wattage speakers - The push pins are black and red and the front and back of the modules are embossed with + and - signs making it easy to install speakers with the polarity correct - The wall plates size can be reduced by one to two gangs by using these new dual speaker spring clip keystone jacks to provide a more finished professional appearance than traditional installations - Reduced outlet size with ½ the space required for dual speaker connections - Allows any 5.1, 6.1, or 7.1 surround sound home theatre system to be installed in a single gang outlet - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Electrical Rating: 300 Volts MAX @ 75 C - Electrical Current: 15 AMP MAX - Available in White and Ivory

Front/Rear Dual Speaker Spring Button Module. This speaker module makes an ideal solution for home theaters, conference rooms, and other installations where a large number of speaker wires are present. The speaker keystone jacks provide a clean connection point for speaker wire pairs and 50% less space within the wall plates. This allows an entire 5.1, 6.1, or 7.1 surround sound home theater system to be installed within a 12 or 18 port wall plates depending on the type of installation.
Module Features:
- Handles speaker wiring up to 16 AWG to provide high fidelity sound by allowing for connection to high wattage speakers
- The push pins are black and red and the front and back of the modules are embossed with + and - signs making it easy to install speakers with the polarity correct
- The wall plates size can be reduced by one to two gangs by using these new dual speaker spring clip keystone jacks to provide a more finished professional appearance than traditional installations
- Reduced outlet size with ½ the space required for dual speaker connections
- Allows any 5.1, 6.1, or 7.1 surround sound home theatre system to be installed in a single gang outlet
- Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels
- Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes
- Electrical Rating: 300 Volts MAX @ 75 C
- Electrical Current: 15 AMP MAX
- Available in White and Ivory

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107DSBWH
Product Name ICC Front/Rear Dual Speaker Spring Button Module
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Thermoplastic Medium Size Glossy Finish - 3022M - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3414058 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Plastic; Plastic
View Details
Modular Jack - SC-CJ-GS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details