TelephoneStuff.com ICC Decorex Insert 2-Port and HDMI for High Definition A/V IC107DDHWH

Description
ICC’s dual HDMI decorex insert is made to fit into any of ICC’s single, double, triple, and quad gang faceplates. The inserts will have two open ports which will allow you to customize it into a true multi-media rich home or workplace. HDMI inserts will support industry standards of 1080p, 1080i and 720p. Features: - 24k Gold Plated HDMI connectors - 99.99% Oxygen Free Copper conductors with gold plating - Copper Foil shielding for rejection of EMI and RFIDesigned to distribute high quality video, audio and other communication needs with contemporary styling for commercial or residential applications. - Rugged and durable construction - HDMI (High Definition Multimedia Interface) connectors are ideal for high-definition video and audio devices - HDMI (High Definition Multimedia Interface) are cerified and support standard, enhanced and high-definition video (up to 1080p) along with 8 channels of digital audio on a single cable - Compatible with all IC107 HD modules and IC107 Decorex faceplates - Fits standard NEMA electrical boxes
Description
ICC’s dual HDMI decorex insert is made to fit into any of ICC’s single, double, triple, and quad gang faceplates. The inserts will have two open ports which will allow you to customize it into a true multi-media rich home or workplace. HDMI inserts will support industry standards of 1080p, 1080i and 720p. Features: - 24k Gold Plated HDMI connectors - 99.99% Oxygen Free Copper conductors with gold plating - Copper Foil shielding for rejection of EMI and RFIDesigned to distribute high quality video, audio and other communication needs with contemporary styling for commercial or residential applications. - Rugged and durable construction - HDMI (High Definition Multimedia Interface) connectors are ideal for high-definition video and audio devices - HDMI (High Definition Multimedia Interface) are cerified and support standard, enhanced and high-definition video (up to 1080p) along with 8 channels of digital audio on a single cable - Compatible with all IC107 HD modules and IC107 Decorex faceplates - Fits standard NEMA electrical boxes

Suppliers

Company
Product
Description
Supplier Links
ICC Decorex Insert 2-Port and HDMI for High Definition A/V - IC107DDHWH - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Decorex Insert 2-Port and HDMI for High Definition A/V
IC107DDHWH
ICC Decorex Insert 2-Port and HDMI for High Definition A/V IC107DDHWH
ICC’s dual HDMI decorex insert is made to fit into any of ICC’s single, double, triple, and quad gang faceplates. The inserts will have two open ports which will allow you to customize it into a true multi-media rich home or workplace. HDMI inserts will support industry standards of 1080p, 1080i and 720p. Features: - 24k Gold Plated HDMI connectors - 99.99% Oxygen Free Copper conductors with gold plating - Copper Foil shielding for rejection of EMI and RFIDesigned to distribute high quality video, audio and other communication needs with contemporary styling for commercial or residential applications. - Rugged and durable construction - HDMI (High Definition Multimedia Interface) connectors are ideal for high-definition video and audio devices - HDMI (High Definition Multimedia Interface) are cerified and support standard, enhanced and high-definition video (up to 1080p) along with 8 channels of digital audio on a single cable - Compatible with all IC107 HD modules and IC107 Decorex faceplates - Fits standard NEMA electrical boxes

ICC’s dual HDMI decorex insert is made to fit into any of ICC’s single, double, triple, and quad gang faceplates. The inserts will have two open ports which will allow you to customize it into a true multi-media rich home or workplace. HDMI inserts will support industry standards of 1080p, 1080i and 720p.
Features:
- 24k Gold Plated HDMI connectors
- 99.99% Oxygen Free Copper conductors with gold plating
- Copper Foil shielding for rejection of EMI and RFIDesigned to distribute high quality video, audio and other communication needs with contemporary styling for commercial or residential applications.
- Rugged and durable construction
- HDMI (High Definition Multimedia Interface) connectors are ideal for high-definition video and audio devices
- HDMI (High Definition Multimedia Interface) are cerified and support standard, enhanced and high-definition video (up to 1080p) along with 8 channels of digital audio on a single cable
- Compatible with all IC107 HD modules and IC107 Decorex faceplates
- Fits standard NEMA electrical boxes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107DDHWH
Product Name ICC Decorex Insert 2-Port and HDMI for High Definition A/V
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - SP4 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Toggle Switch Plate
Material Plastic
View Details