TelephoneStuff.com ICC F-type Gold Plated White Module (Package of 25) IC107BGCWH

Description
The 25-pack F-type Modular jacks are designed with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of modular jacks. The bags have a clear lower area allowing for easy part identification. Module Features: - Gold plating for improved performance with superior signal quality with minimal noise - Used for audio and video applications - Rear threaded F-Type connectors for secure in-wall connections with both RG6 and RG59 coxial cables - Provides a clean and neat appearance installation - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC RG6 F-Type ICPCSF patch cords - Housing: - Material: ABS, UL 94V-0 - Color: XX: WH-WHITE - Gold Plated F-Type Connector: - Material: Bronze with 3 Micron Gold Plating - Holding Force > 80 Grams - F-Type Connector Threads: 3/8-32 UNEF-2A - Electrical: - Return Loss OF -20 dB MAX - Frequency Range 1.4 ~ 2.0 GHZ - Contact Resistance - Insulation Resistance > 5000 MOHM - Insertion Loss - Sold in a Package of 25 Modules - UL listed Package Contains: - (25) Gold Plated F-Type Modules - (1) Packaging Bag
Description
The 25-pack F-type Modular jacks are designed with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of modular jacks. The bags have a clear lower area allowing for easy part identification. Module Features: - Gold plating for improved performance with superior signal quality with minimal noise - Used for audio and video applications - Rear threaded F-Type connectors for secure in-wall connections with both RG6 and RG59 coxial cables - Provides a clean and neat appearance installation - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC RG6 F-Type ICPCSF patch cords - Housing: - Material: ABS, UL 94V-0 - Color: XX: WH-WHITE - Gold Plated F-Type Connector: - Material: Bronze with 3 Micron Gold Plating - Holding Force > 80 Grams - F-Type Connector Threads: 3/8-32 UNEF-2A - Electrical: - Return Loss OF -20 dB MAX - Frequency Range 1.4 ~ 2.0 GHZ - Contact Resistance - Insulation Resistance > 5000 MOHM - Insertion Loss - Sold in a Package of 25 Modules - UL listed Package Contains: - (25) Gold Plated F-Type Modules - (1) Packaging Bag

Suppliers

Company
Product
Description
Supplier Links
ICC F-type Gold Plated White Module (Package of 25) - IC107BGCWH - TelephoneStuff.com
Huntington Beach, CA, USA
ICC F-type Gold Plated White Module (Package of 25)
IC107BGCWH
ICC F-type Gold Plated White Module (Package of 25) IC107BGCWH
The 25-pack F-type Modular jacks are designed with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of modular jacks. The bags have a clear lower area allowing for easy part identification. Module Features: - Gold plating for improved performance with superior signal quality with minimal noise - Used for audio and video applications - Rear threaded F-Type connectors for secure in-wall connections with both RG6 and RG59 coxial cables - Provides a clean and neat appearance installation - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC RG6 F-Type ICPCSF patch cords - Housing: - Material: ABS, UL 94V-0 - Color: XX: WH-WHITE - Gold Plated F-Type Connector: - Material: Bronze with 3 Micron Gold Plating - Holding Force > 80 Grams - F-Type Connector Threads: 3/8-32 UNEF-2A - Electrical: - Return Loss OF -20 dB MAX - Frequency Range 1.4 ~ 2.0 GHZ - Contact Resistance - Insulation Resistance > 5000 MOHM - Insertion Loss - Sold in a Package of 25 Modules - UL listed Package Contains: - (25) Gold Plated F-Type Modules - (1) Packaging Bag

The 25-pack F-type Modular jacks are designed with a reseal able strip allowing the bags to be reused multiple times preventing loss or mixing of colors or types of modular jacks. The bags have a clear lower area allowing for easy part identification.
Module Features:
- Gold plating for improved performance with superior signal quality with minimal noise
- Used for audio and video applications
- Rear threaded F-Type connectors for secure in-wall connections with both RG6 and RG59 coxial cables
- Provides a clean and neat appearance installation
- Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels
- Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes
- Used with ICC RG6 F-Type ICPCSF patch cords
- Housing:
- Material: ABS, UL 94V-0
- Color: XX: WH-WHITE
- Gold Plated F-Type Connector:
- Material: Bronze with 3 Micron Gold Plating
- Holding Force > 80 Grams
- F-Type Connector Threads: 3/8-32 UNEF-2A
- Electrical:
- Return Loss OF -20 dB MAX
- Frequency Range 1.4 ~ 2.0 GHZ
- Contact Resistance
- Insulation Resistance > 5000 MOHM
- Insertion Loss
- Sold in a Package of 25 Modules
- UL listed
Package Contains:
- (25) Gold Plated F-Type Modules
- (1) Packaging Bag

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107BGCWH
Product Name ICC F-type Gold Plated White Module (Package of 25)
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611956 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
2-Gang 1 Duplex & 1 Decorative Combination Wall Plates, Thermoplastic Standard Size Glossy Finish - 3071 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP138I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Nylon
View Details