TelephoneStuff.com ICC Surface Mount Box 2-Port (Package of 25) IC107BC2IV

Description
ICC offers Configurable Surface Mount Boxes in bulk pack. The new 25-Piece packaging designed is an ideal solution for contractors and environmentally friendly to speed large installations and reduces jobsite waste. These flush keystone faceplates are available in 1 and 2 port and compatible with all ICC modular connectors. Box Features: - Configurable with ICC modular connectors - Multiple mounting options with adhesive backings and screws - Recessed areas for ID labels - UL Listed - Material: ABS, UL 94V-0 - Available Colors: Ivory and White - Sold in a 25 Piece Convenience Pack Package Contains: - (25) Surface Mount Box Covers - (25) Surface Mount Box Bases - (25) Double Sided Adhesive Strips - (50) #6 x 3/4" Pan Head, Sharp Point Tapping Screws
Description
ICC offers Configurable Surface Mount Boxes in bulk pack. The new 25-Piece packaging designed is an ideal solution for contractors and environmentally friendly to speed large installations and reduces jobsite waste. These flush keystone faceplates are available in 1 and 2 port and compatible with all ICC modular connectors. Box Features: - Configurable with ICC modular connectors - Multiple mounting options with adhesive backings and screws - Recessed areas for ID labels - UL Listed - Material: ABS, UL 94V-0 - Available Colors: Ivory and White - Sold in a 25 Piece Convenience Pack Package Contains: - (25) Surface Mount Box Covers - (25) Surface Mount Box Bases - (25) Double Sided Adhesive Strips - (50) #6 x 3/4" Pan Head, Sharp Point Tapping Screws

Suppliers

Company
Product
Description
Supplier Links
ICC Surface Mount Box 2-Port (Package of 25) - IC107BC2IV - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Surface Mount Box 2-Port (Package of 25)
IC107BC2IV
ICC Surface Mount Box 2-Port (Package of 25) IC107BC2IV
ICC offers Configurable Surface Mount Boxes in bulk pack. The new 25-Piece packaging designed is an ideal solution for contractors and environmentally friendly to speed large installations and reduces jobsite waste. These flush keystone faceplates are available in 1 and 2 port and compatible with all ICC modular connectors. Box Features: - Configurable with ICC modular connectors - Multiple mounting options with adhesive backings and screws - Recessed areas for ID labels - UL Listed - Material: ABS, UL 94V-0 - Available Colors: Ivory and White - Sold in a 25 Piece Convenience Pack Package Contains: - (25) Surface Mount Box Covers - (25) Surface Mount Box Bases - (25) Double Sided Adhesive Strips - (50) #6 x 3/4" Pan Head, Sharp Point Tapping Screws

ICC offers Configurable Surface Mount Boxes in bulk pack. The new 25-Piece packaging designed is an ideal solution for contractors and environmentally friendly to speed large installations and reduces jobsite waste. These flush keystone faceplates are available in 1 and 2 port and compatible with all ICC modular connectors.
Box Features:
- Configurable with ICC modular connectors
- Multiple mounting options with adhesive backings and screws
- Recessed areas for ID labels
- UL Listed
- Material: ABS, UL 94V-0
- Available Colors: Ivory and White
- Sold in a 25 Piece Convenience Pack
Package Contains:
- (25) Surface Mount Box Covers
- (25) Surface Mount Box Bases
- (25) Double Sided Adhesive Strips
- (50) #6 x 3/4" Pan Head, Sharp Point Tapping Screws

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107BC2IV
Product Name ICC Surface Mount Box 2-Port (Package of 25)
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
1-Gang Duplex Wall Plates, Metal Jumbo Size Glossy Finish - 21JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Datacommunication Face Plate - IMBDSA15BK - Hubbell Incorporated
Specs
Opening / Devices One
View Details