TelephoneStuff.com ICC F-Type, Female to Female Nickel-Plated Module - 3 GHz IC107B9F

Description
F-Type, 3 GHz, Nickel-Plated Module provides a clean connection point for wired electronics to wall outlets allowing cables to be hidden within the walls or cabinetry. Features: - Designed with 3 GHz bandwidth for audio and video applications - Provides ultra sharp video clarity - Blue insert to designate 3 GHz - Rear threaded f-type connectors for secure in-wall connections with both RG6 and RG59 coxial cables - Provides clean and neat appearance installation - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC RG6 F-type ICPCSF patch cords - Available in almond, black, ivory, and white - UL listed
Description
F-Type, 3 GHz, Nickel-Plated Module provides a clean connection point for wired electronics to wall outlets allowing cables to be hidden within the walls or cabinetry. Features: - Designed with 3 GHz bandwidth for audio and video applications - Provides ultra sharp video clarity - Blue insert to designate 3 GHz - Rear threaded f-type connectors for secure in-wall connections with both RG6 and RG59 coxial cables - Provides clean and neat appearance installation - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC RG6 F-type ICPCSF patch cords - Available in almond, black, ivory, and white - UL listed

Suppliers

Company
Product
Description
Supplier Links
ICC F-Type, Female to Female Nickel-Plated Module - 3 GHz - IC107B9F - TelephoneStuff.com
Huntington Beach, CA, USA
ICC F-Type, Female to Female Nickel-Plated Module - 3 GHz
IC107B9F
ICC F-Type, Female to Female Nickel-Plated Module - 3 GHz IC107B9F
F-Type, 3 GHz, Nickel-Plated Module provides a clean connection point for wired electronics to wall outlets allowing cables to be hidden within the walls or cabinetry. Features: - Designed with 3 GHz bandwidth for audio and video applications - Provides ultra sharp video clarity - Blue insert to designate 3 GHz - Rear threaded f-type connectors for secure in-wall connections with both RG6 and RG59 coxial cables - Provides clean and neat appearance installation - Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes - Used with ICC RG6 F-type ICPCSF patch cords - Available in almond, black, ivory, and white - UL listed

F-Type, 3 GHz, Nickel-Plated Module provides a clean connection point for wired electronics to wall outlets allowing cables to be hidden within the walls or cabinetry.
Features:
- Designed with 3 GHz bandwidth for audio and video applications
- Provides ultra sharp video clarity
- Blue insert to designate 3 GHz
- Rear threaded f-type connectors for secure in-wall connections with both RG6 and RG59 coxial cables
- Provides clean and neat appearance installation
- Compatible with all IC107 faceplates, inserts, surface mount boxes, and blank patch panels
- Compatible with all IC108 furniture faceplates, bezels, and surface mount boxes
- Used with ICC RG6 F-type ICPCSF patch cords
- Available in almond, black, ivory, and white
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC107B9F
Product Name ICC F-Type, Female to Female Nickel-Plated Module - 3 GHz
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details