TelephoneStuff.com ICC FTP Category 6a Modular Shielded Connector IC1078S6A0

Description
FTP Category 6a Modular Shielded Connector is designed to deliver advanced performance and reliability in the most hostile and demanding datacom environments. Features: - Foiled twisted pair (FTP) - Provides excellent performance for data networks requiring maximum speed and bandwidth - Category 6a (Cat 6a) - Lead frame technology provides maximum performance and uninterruptible signal integrity - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Exceeds TIA 568-B.2-10 Category 6A connecting hardware requirements - One piece termination cap allows for a quick and easy termination - Provides shielding against electro-magnetic interference (EMI), commonly present around power cables and heavy machinery - Includes integrated TIA-568A/B color wiring diagram - RoHS Compliant - UL listed
Description
FTP Category 6a Modular Shielded Connector is designed to deliver advanced performance and reliability in the most hostile and demanding datacom environments. Features: - Foiled twisted pair (FTP) - Provides excellent performance for data networks requiring maximum speed and bandwidth - Category 6a (Cat 6a) - Lead frame technology provides maximum performance and uninterruptible signal integrity - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Exceeds TIA 568-B.2-10 Category 6A connecting hardware requirements - One piece termination cap allows for a quick and easy termination - Provides shielding against electro-magnetic interference (EMI), commonly present around power cables and heavy machinery - Includes integrated TIA-568A/B color wiring diagram - RoHS Compliant - UL listed

Suppliers

Company
Product
Description
Supplier Links
ICC FTP Category 6a Modular Shielded Connector - IC1078S6A0 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC FTP Category 6a Modular Shielded Connector
IC1078S6A0
ICC FTP Category 6a Modular Shielded Connector IC1078S6A0
FTP Category 6a Modular Shielded Connector is designed to deliver advanced performance and reliability in the most hostile and demanding datacom environments. Features: - Foiled twisted pair (FTP) - Provides excellent performance for data networks requiring maximum speed and bandwidth - Category 6a (Cat 6a) - Lead frame technology provides maximum performance and uninterruptible signal integrity - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Exceeds TIA 568-B.2-10 Category 6A connecting hardware requirements - One piece termination cap allows for a quick and easy termination - Provides shielding against electro-magnetic interference (EMI), commonly present around power cables and heavy machinery - Includes integrated TIA-568A/B color wiring diagram - RoHS Compliant - UL listed

FTP Category 6a Modular Shielded Connector is designed to deliver advanced performance and reliability in the most hostile and demanding datacom environments.
Features:
- Foiled twisted pair (FTP)
- Provides excellent performance for data networks requiring maximum speed and bandwidth
- Category 6a (Cat 6a)
- Lead frame technology provides maximum performance and uninterruptible signal integrity
- Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals
- Exceeds TIA 568-B.2-10 Category 6A connecting hardware requirements
- One piece termination cap allows for a quick and easy termination
- Provides shielding against electro-magnetic interference (EMI), commonly present around power cables and heavy machinery
- Includes integrated TIA-568A/B color wiring diagram
- RoHS Compliant
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC1078S6A0
Product Name ICC FTP Category 6a Modular Shielded Connector
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
Standard Wall Plate - VWP-3-GR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details