TelephoneStuff.com ICC ScTP Category 5e Modular Shielded Connector IC1078S500

Description
ScTP Category 5e Modular Shielded Connector is an 8-position 8-conductor modular connector. Features: - Screened Twisted Pair (ScTP) - Provides excellent performance for data networks requiring maximum speed and bandwidth - - Category 5e (CAT 5e) - Lead frame technology provides maximum performance and uninterruptible signal integrity - Shielded RJ-45 keystone jack - Provides shielding against electro-magnetic interference (EMI), commonly present around power cables and heavy machinery - Exceeds ANSI/TIA/EIA-568-B.2 Category 5e connecting hardware requirements - Designed with rear 110 IDC reducing termination time - One piece termination cap allows for a quick and easy termination - Backwards compatible to all lower rated category components - Compatible with ICC configurable faceplates and ScTP blank patch panels - Works with ICC Category 5e shielded patch cords - UL listed
Description
ScTP Category 5e Modular Shielded Connector is an 8-position 8-conductor modular connector. Features: - Screened Twisted Pair (ScTP) - Provides excellent performance for data networks requiring maximum speed and bandwidth - - Category 5e (CAT 5e) - Lead frame technology provides maximum performance and uninterruptible signal integrity - Shielded RJ-45 keystone jack - Provides shielding against electro-magnetic interference (EMI), commonly present around power cables and heavy machinery - Exceeds ANSI/TIA/EIA-568-B.2 Category 5e connecting hardware requirements - Designed with rear 110 IDC reducing termination time - One piece termination cap allows for a quick and easy termination - Backwards compatible to all lower rated category components - Compatible with ICC configurable faceplates and ScTP blank patch panels - Works with ICC Category 5e shielded patch cords - UL listed

Suppliers

Company
Product
Description
Supplier Links
ICC ScTP Category 5e Modular Shielded Connector - IC1078S500 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC ScTP Category 5e Modular Shielded Connector
IC1078S500
ICC ScTP Category 5e Modular Shielded Connector IC1078S500
ScTP Category 5e Modular Shielded Connector is an 8-position 8-conductor modular connector. Features: - Screened Twisted Pair (ScTP) - Provides excellent performance for data networks requiring maximum speed and bandwidth - - Category 5e (CAT 5e) - Lead frame technology provides maximum performance and uninterruptible signal integrity - Shielded RJ-45 keystone jack - Provides shielding against electro-magnetic interference (EMI), commonly present around power cables and heavy machinery - Exceeds ANSI/TIA/EIA-568-B.2 Category 5e connecting hardware requirements - Designed with rear 110 IDC reducing termination time - One piece termination cap allows for a quick and easy termination - Backwards compatible to all lower rated category components - Compatible with ICC configurable faceplates and ScTP blank patch panels - Works with ICC Category 5e shielded patch cords - UL listed

ScTP Category 5e Modular Shielded Connector is an 8-position 8-conductor modular connector.
Features:
- Screened Twisted Pair (ScTP)
- Provides excellent performance for data networks requiring maximum speed and bandwidth
-
- Category 5e (CAT 5e)
- Lead frame technology provides maximum performance and uninterruptible signal integrity
- Shielded RJ-45 keystone jack
- Provides shielding against electro-magnetic interference (EMI), commonly present around power cables and heavy machinery
- Exceeds ANSI/TIA/EIA-568-B.2 Category 5e connecting hardware requirements
- Designed with rear 110 IDC reducing termination time
- One piece termination cap allows for a quick and easy termination
- Backwards compatible to all lower rated category components
- Compatible with ICC configurable faceplates and ScTP blank patch panels
- Works with ICC Category 5e shielded patch cords
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC1078S500
Product Name ICC ScTP Category 5e Modular Shielded Connector
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
Standard Wall Plate - SC-4-BG - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details
Louver, One Gang Horizontal, 302 Stainless Steel - SS760I - Legrand
Specs
Type Louver Horizontal
Opening / Devices One
Material Steel
View Details