TelephoneStuff.com ICC Category 6c EZ Modular Connector IC1078L6

Description
Category 6c EZ Modular Connector is an 8-position 8-conductor modular connector. The connector is designed to support up to gigabyte ethernet applications. Features: - CAT 6 rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth - Used with ICC Category 6 patch cords - RJ-45 keystone jack - 8-position 8-conductor (8P8C) - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - PCB technology provides maximum performance and superior signal quality - Backwards compatible to all lower rated category components - One piece termination cap allows for a quick and easy termination - Compatible with all ICC configurable faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all ICC furniture faceplates, Elite bezels, and Elite surface mount boxes - Exceeds ANSI/TIA/EIA-568-B.2 -1 Category 6 connecting hardware requirements - UL listed
Description
Category 6c EZ Modular Connector is an 8-position 8-conductor modular connector. The connector is designed to support up to gigabyte ethernet applications. Features: - CAT 6 rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth - Used with ICC Category 6 patch cords - RJ-45 keystone jack - 8-position 8-conductor (8P8C) - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - PCB technology provides maximum performance and superior signal quality - Backwards compatible to all lower rated category components - One piece termination cap allows for a quick and easy termination - Compatible with all ICC configurable faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all ICC furniture faceplates, Elite bezels, and Elite surface mount boxes - Exceeds ANSI/TIA/EIA-568-B.2 -1 Category 6 connecting hardware requirements - UL listed

Suppliers

Company
Product
Description
Supplier Links
ICC Category 6c EZ Modular Connector - IC1078L6 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC Category 6c EZ Modular Connector
IC1078L6
ICC Category 6c EZ Modular Connector IC1078L6
Category 6c EZ Modular Connector is an 8-position 8-conductor modular connector. The connector is designed to support up to gigabyte ethernet applications. Features: - CAT 6 rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth - Used with ICC Category 6 patch cords - RJ-45 keystone jack - 8-position 8-conductor (8P8C) - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - PCB technology provides maximum performance and superior signal quality - Backwards compatible to all lower rated category components - One piece termination cap allows for a quick and easy termination - Compatible with all ICC configurable faceplates, inserts, surface mount boxes, and blank patch panels - Compatible with all ICC furniture faceplates, Elite bezels, and Elite surface mount boxes - Exceeds ANSI/TIA/EIA-568-B.2 -1 Category 6 connecting hardware requirements - UL listed

Category 6c EZ Modular Connector is an 8-position 8-conductor modular connector. The connector is designed to support up to gigabyte ethernet applications.
Features:
- CAT 6 rated connectors provide excellent performance for data networks requiring maximum speed and bandwidth
- Used with ICC Category 6 patch cords
- RJ-45 keystone jack
- 8-position 8-conductor (8P8C)
- Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals
- PCB technology provides maximum performance and superior signal quality
- Backwards compatible to all lower rated category components
- One piece termination cap allows for a quick and easy termination
- Compatible with all ICC configurable faceplates, inserts, surface mount boxes, and blank patch panels
- Compatible with all ICC furniture faceplates, Elite bezels, and Elite surface mount boxes
- Exceeds ANSI/TIA/EIA-568-B.2-1 Category 6 connecting hardware requirements
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC1078L6
Product Name ICC Category 6c EZ Modular Connector
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7758093 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea formaldehyde
View Details
4-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3014M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details