TelephoneStuff.com ICC CAT 6A 10Gig UTP Modular Connector IC1078GABL

Description
CAT 6A 10Gig UTP Modular Connector provide transmission performance beyond 500MHz. Features: - Designed with a shielded termination cap which minimizes additional AXT from neighboring connectors - Twisted pair separation posts which minimizes untwisting of pairs - Exceeds industry standards set by TIA/EIA-568-B.2-10 for supporting operation of 10Gig Ethernet applications (10GBASE-T) - Backwards compatible to CAT 6, CAT5e, and voice network applications - PCB technology provides maximum performance and superior signal quality - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Category 6 (CAT 6) - Engineered to provide 110 IDC termination reducing installation time - Offers a smaller rear footprint, maximizing space in confined work areas, and allows the use of more modular jacks within the same space - UL listed - RoHS Compliant - Available Colors: - Black - Blue - Ivory - Orange - Red - White
Description
CAT 6A 10Gig UTP Modular Connector provide transmission performance beyond 500MHz. Features: - Designed with a shielded termination cap which minimizes additional AXT from neighboring connectors - Twisted pair separation posts which minimizes untwisting of pairs - Exceeds industry standards set by TIA/EIA-568-B.2-10 for supporting operation of 10Gig Ethernet applications (10GBASE-T) - Backwards compatible to CAT 6, CAT5e, and voice network applications - PCB technology provides maximum performance and superior signal quality - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Category 6 (CAT 6) - Engineered to provide 110 IDC termination reducing installation time - Offers a smaller rear footprint, maximizing space in confined work areas, and allows the use of more modular jacks within the same space - UL listed - RoHS Compliant - Available Colors: - Black - Blue - Ivory - Orange - Red - White

Suppliers

Company
Product
Description
Supplier Links
ICC CAT 6A 10Gig UTP Modular Connector - IC1078GABL - TelephoneStuff.com
Huntington Beach, CA, USA
ICC CAT 6A 10Gig UTP Modular Connector
IC1078GABL
ICC CAT 6A 10Gig UTP Modular Connector IC1078GABL
CAT 6A 10Gig UTP Modular Connector provide transmission performance beyond 500MHz. Features: - Designed with a shielded termination cap which minimizes additional AXT from neighboring connectors - Twisted pair separation posts which minimizes untwisting of pairs - Exceeds industry standards set by TIA/EIA-568-B.2-10 for supporting operation of 10Gig Ethernet applications (10GBASE-T) - Backwards compatible to CAT 6, CAT5e, and voice network applications - PCB technology provides maximum performance and superior signal quality - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Category 6 (CAT 6) - Engineered to provide 110 IDC termination reducing installation time - Offers a smaller rear footprint, maximizing space in confined work areas, and allows the use of more modular jacks within the same space - UL listed - RoHS Compliant - Available Colors: - Black - Blue - Ivory - Orange - Red - White

CAT 6A 10Gig UTP Modular Connector provide transmission performance beyond 500MHz.
Features:
- Designed with a shielded termination cap which minimizes additional AXT from neighboring connectors
- Twisted pair separation posts which minimizes untwisting of pairs
- Exceeds industry standards set by TIA/EIA-568-B.2-10 for supporting operation of 10Gig Ethernet applications (10GBASE-T)
- Backwards compatible to CAT 6, CAT5e, and voice network applications
- PCB technology provides maximum performance and superior signal quality
- Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals
- Category 6 (CAT 6)
- Engineered to provide 110 IDC termination reducing installation time
- Offers a smaller rear footprint, maximizing space in confined work areas, and allows the use of more modular jacks within the same space
- UL listed
- RoHS Compliant
- Available Colors:
- Black
- Blue
- Ivory
- Orange
- Red
- White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC1078GABL
Product Name ICC CAT 6A 10Gig UTP Modular Connector
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
1-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3011M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - N2201DM - Hubbell Incorporated
Hubbell Incorporated
Specs
Opening / Devices One
Material Nylon
View Details