TelephoneStuff.com ICC RJ-11 Voice Module HD (Package of 25) IC1076FCIV

Description
The HD 25-pack RJ-11 6P6C CAT 3 cable compatible modular jacks saves you time and money. It is ideal for all voice and business system applications. Module Features: - The 25-pack has a resealable strip at the top to prevent any mixing of colors or types of keystone jacks or even misplacing any extra keystone jacks you may have - Compatible with RJ11/14 and 25 keystone jacks and plugs - Current rating: 1.5 amps maximum - Voltage rating: 150 volts alternating - Dielectric withstanding voltage: 1000 volts rms, 60Hz - Insulation resistance: >10 mohms - Mated force: 5 lbs maximum - Unmated force: 5 lbs maximum - Plug retention force: 20 lbs minimum - Durability: 750 cycles - Housing: ABS, UL 94V-0 - Contact: Phosphor bronze gold plating over 100 inches of nickel - Gold plating: 1.27 micron/50 micro inch minimum - Connector: insulation displacement connector (IDC) accepts 22~24 AWG solid wire - Termination cap: Material: PC, UL 94V-0 - Colors: IV – Ivory and WH - White - Sold in a Package of 25 Modules and 25 Caps Package Contains: - (25) 6P6C HD RJ-11 Voice Modules - (25) Wire Caps
Description
The HD 25-pack RJ-11 6P6C CAT 3 cable compatible modular jacks saves you time and money. It is ideal for all voice and business system applications. Module Features: - The 25-pack has a resealable strip at the top to prevent any mixing of colors or types of keystone jacks or even misplacing any extra keystone jacks you may have - Compatible with RJ11/14 and 25 keystone jacks and plugs - Current rating: 1.5 amps maximum - Voltage rating: 150 volts alternating - Dielectric withstanding voltage: 1000 volts rms, 60Hz - Insulation resistance: >10 mohms - Mated force: 5 lbs maximum - Unmated force: 5 lbs maximum - Plug retention force: 20 lbs minimum - Durability: 750 cycles - Housing: ABS, UL 94V-0 - Contact: Phosphor bronze gold plating over 100 inches of nickel - Gold plating: 1.27 micron/50 micro inch minimum - Connector: insulation displacement connector (IDC) accepts 22~24 AWG solid wire - Termination cap: Material: PC, UL 94V-0 - Colors: IV – Ivory and WH - White - Sold in a Package of 25 Modules and 25 Caps Package Contains: - (25) 6P6C HD RJ-11 Voice Modules - (25) Wire Caps

Suppliers

Company
Product
Description
Supplier Links
ICC RJ-11 Voice Module HD (Package of 25) - IC1076FCIV - TelephoneStuff.com
Huntington Beach, CA, USA
ICC RJ-11 Voice Module HD (Package of 25)
IC1076FCIV
ICC RJ-11 Voice Module HD (Package of 25) IC1076FCIV
The HD 25-pack RJ-11 6P6C CAT 3 cable compatible modular jacks saves you time and money. It is ideal for all voice and business system applications. Module Features: - The 25-pack has a resealable strip at the top to prevent any mixing of colors or types of keystone jacks or even misplacing any extra keystone jacks you may have - Compatible with RJ11/14 and 25 keystone jacks and plugs - Current rating: 1.5 amps maximum - Voltage rating: 150 volts alternating - Dielectric withstanding voltage: 1000 volts rms, 60Hz - Insulation resistance: >10 mohms - Mated force: 5 lbs maximum - Unmated force: 5 lbs maximum - Plug retention force: 20 lbs minimum - Durability: 750 cycles - Housing: ABS, UL 94V-0 - Contact: Phosphor bronze gold plating over 100 inches of nickel - Gold plating: 1.27 micron/50 micro inch minimum - Connector: insulation displacement connector (IDC) accepts 22~24 AWG solid wire - Termination cap: Material: PC, UL 94V-0 - Colors: IV – Ivory and WH - White - Sold in a Package of 25 Modules and 25 Caps Package Contains: - (25) 6P6C HD RJ-11 Voice Modules - (25) Wire Caps

The HD 25-pack RJ-11 6P6C CAT 3 cable compatible modular jacks saves you time and money. It is ideal for all voice and business system applications.
Module Features:
- The 25-pack has a resealable strip at the top to prevent any mixing of colors or types of keystone jacks or even misplacing any extra keystone jacks you may have
- Compatible with RJ11/14 and 25 keystone jacks and plugs
- Current rating: 1.5 amps maximum
- Voltage rating: 150 volts alternating
- Dielectric withstanding voltage: 1000 volts rms, 60Hz
- Insulation resistance: >10 mohms
- Mated force: 5 lbs maximum
- Unmated force: 5 lbs maximum
- Plug retention force: 20 lbs minimum
- Durability: 750 cycles
- Housing: ABS, UL 94V-0
- Contact: Phosphor bronze gold plating over 100 inches of nickel
- Gold plating: 1.27 micron/50 micro inch minimum
- Connector: insulation displacement connector (IDC) accepts 22~24 AWG solid wire
- Termination cap: Material: PC, UL 94V-0
- Colors: IV – Ivory and WH - White
- Sold in a Package of 25 Modules and 25 Caps
Package Contains:
- (25) 6P6C HD RJ-11 Voice Modules
- (25) Wire Caps

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC1076FCIV
Product Name ICC RJ-11 Voice Module HD (Package of 25)
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Datacommunication Face Plate - HPWS26 - Hubbell Incorporated
Specs
Opening / Devices One
Material Stainless Steel
View Details