TelephoneStuff.com ICC 4-Port High Density Electrical Insert IC1074PI

Description
4-Port High Density Electrical Insert is a classic single gang 4 port design. Insert Features: - Designed to support the distribution of voice, data, and other communication needs to the work area for commercial or residential applications - Ideal for use in high density applications with more connectivity in less space - Accommodates a wide variety of easy to snap-in modules, providing configuration flexibility - Fits standard NEMA electrical boxes - Rugged and Durable construction - Designed for a consistent look with standard electrical faceplates - UL listed - Compatibility: HD modules only - Available Colors: - Almond - Ivory - White - Sold in Packages of 5 and 10 Inserts
Description
4-Port High Density Electrical Insert is a classic single gang 4 port design. Insert Features: - Designed to support the distribution of voice, data, and other communication needs to the work area for commercial or residential applications - Ideal for use in high density applications with more connectivity in less space - Accommodates a wide variety of easy to snap-in modules, providing configuration flexibility - Fits standard NEMA electrical boxes - Rugged and Durable construction - Designed for a consistent look with standard electrical faceplates - UL listed - Compatibility: HD modules only - Available Colors: - Almond - Ivory - White - Sold in Packages of 5 and 10 Inserts

Suppliers

Company
Product
Description
Supplier Links
ICC 4-Port High Density Electrical Insert - IC1074PI - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 4-Port High Density Electrical Insert
IC1074PI
ICC 4-Port High Density Electrical Insert IC1074PI
4-Port High Density Electrical Insert is a classic single gang 4 port design. Insert Features: - Designed to support the distribution of voice, data, and other communication needs to the work area for commercial or residential applications - Ideal for use in high density applications with more connectivity in less space - Accommodates a wide variety of easy to snap-in modules, providing configuration flexibility - Fits standard NEMA electrical boxes - Rugged and Durable construction - Designed for a consistent look with standard electrical faceplates - UL listed - Compatibility: HD modules only - Available Colors: - Almond - Ivory - White - Sold in Packages of 5 and 10 Inserts

4-Port High Density Electrical Insert is a classic single gang 4 port design.
Insert Features:
- Designed to support the distribution of voice, data, and other communication needs to the work area for commercial or residential applications
- Ideal for use in high density applications with more connectivity in less space
- Accommodates a wide variety of easy to snap-in modules, providing configuration flexibility
- Fits standard NEMA electrical boxes
- Rugged and Durable construction
- Designed for a consistent look with standard electrical faceplates
- UL listed
- Compatibility: HD modules only
- Available Colors:
- Almond
- Ivory
- White
- Sold in Packages of 5 and 10 Inserts

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number IC1074PI
Product Name ICC 4-Port High Density Electrical Insert
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3418662 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
2-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 22SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details