TelephoneStuff.com Hubbell NEXTSPEED Ascent Xcelerator 10GbE Universal Jack HXJ6AAL

Description
NEXTSPEED Ascent Category 6A jack exceeds TIA and ISO category 6A component specifications, delivering extended bandwidth and reliability for all LAN, multimedia and power over ethernet applications. Features: - Industry's fastest terminating jack - Performance beyond category 6 - Ascent 10GbE qualified - High performance BeCU contacts - Industry's first tested category 6 component compliant jack - Accommodates AWG 22 and 24 - Confirmed contact performance over full range of (FCC spec) deflection limits - Minimum contact force 100 grams with FCC compliant 8-position plug - Jack Performance: 10GbE - Jack Wiring: Universal - Nose Contacts Material: Beryllium copper with a minimum of 50 micro-inch gold plating over nickel underplating - IDC 110 Contacts Material: Phosphor bronze with 100 micro-inch tin lead 60/40 plating over nickel underplating - Application Assurance: 2,000+ mating cycles with FCC compliant 8-position plug - PoE verified - UL/CSA listed - RoHS compliant
Description
NEXTSPEED Ascent Category 6A jack exceeds TIA and ISO category 6A component specifications, delivering extended bandwidth and reliability for all LAN, multimedia and power over ethernet applications. Features: - Industry's fastest terminating jack - Performance beyond category 6 - Ascent 10GbE qualified - High performance BeCU contacts - Industry's first tested category 6 component compliant jack - Accommodates AWG 22 and 24 - Confirmed contact performance over full range of (FCC spec) deflection limits - Minimum contact force 100 grams with FCC compliant 8-position plug - Jack Performance: 10GbE - Jack Wiring: Universal - Nose Contacts Material: Beryllium copper with a minimum of 50 micro-inch gold plating over nickel underplating - IDC 110 Contacts Material: Phosphor bronze with 100 micro-inch tin lead 60/40 plating over nickel underplating - Application Assurance: 2,000+ mating cycles with FCC compliant 8-position plug - PoE verified - UL/CSA listed - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell NEXTSPEED Ascent Xcelerator 10GbE Universal Jack - HXJ6AAL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell NEXTSPEED Ascent Xcelerator 10GbE Universal Jack
HXJ6AAL
Hubbell NEXTSPEED Ascent Xcelerator 10GbE Universal Jack HXJ6AAL
NEXTSPEED Ascent Category 6A jack exceeds TIA and ISO category 6A component specifications, delivering extended bandwidth and reliability for all LAN, multimedia and power over ethernet applications. Features: - Industry's fastest terminating jack - Performance beyond category 6 - Ascent 10GbE qualified - High performance BeCU contacts - Industry's first tested category 6 component compliant jack - Accommodates AWG 22 and 24 - Confirmed contact performance over full range of (FCC spec) deflection limits - Minimum contact force 100 grams with FCC compliant 8-position plug - Jack Performance: 10GbE - Jack Wiring: Universal - Nose Contacts Material: Beryllium copper with a minimum of 50 micro-inch gold plating over nickel underplating - IDC 110 Contacts Material: Phosphor bronze with 100 micro-inch tin lead 60/40 plating over nickel underplating - Application Assurance: 2,000+ mating cycles with FCC compliant 8-position plug - PoE verified - UL/CSA listed - RoHS compliant

NEXTSPEED Ascent Category 6A jack exceeds TIA and ISO category 6A component specifications, delivering extended bandwidth and reliability for all LAN, multimedia and power over ethernet applications.
Features:
- Industry's fastest terminating jack
- Performance beyond category 6
- Ascent 10GbE qualified
- High performance BeCU contacts
- Industry's first tested category 6 component compliant jack
- Accommodates AWG 22 and 24
- Confirmed contact performance over full range of (FCC spec) deflection limits
- Minimum contact force 100 grams with FCC compliant 8-position plug
- Jack Performance: 10GbE
- Jack Wiring: Universal
- Nose Contacts Material: Beryllium copper with a minimum of 50 micro-inch gold plating over nickel underplating
- IDC 110 Contacts Material: Phosphor bronze with 100 micro-inch tin lead 60/40 plating over nickel underplating
- Application Assurance: 2,000+ mating cycles with FCC compliant 8-position plug
- PoE verified
- UL/CSA listed
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HXJ6AAL
Product Name Hubbell NEXTSPEED Ascent Xcelerator 10GbE Universal Jack
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Blank Wall Plates, Thermosetting Standard Size Glossy Finish - 3043U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details