TelephoneStuff.com Hubbell 48" QuadCab Wallmount Cabinet HW48

Description
With cornerstone hinging these wall mount cabinets install quickly in easy to manage segments. Rear section easily configured for a wide variety of applicataions using a broad variety of accessories that quickly clip into place. Cabinet Construction supports 250 pound load capacity with minimum sag. Rugged construction and heavy duty locks and hinges provide long life and a secure environment. Features - 19" rack mounting width per EIA-310-D - 19" rack style rails tapped #12-24 - 48" height, 26 rack units, 618 rear wall units - Rear section accepts 110 block, patch panels switches and more - Rails adjustable from front to rear - Eccentric conduit knockouts and raceway knockouts - Ventilation for active equipment (optional filter kits available) - Die-cast hinges can easily be hinged left or right - Finish: Powder coat black or office white - Acrylic window tinted smoke gray - 16" on center stud mounting - Front door and rear locks both keyed alike with key #CH751 - 3/8" diameter wall anchors required - Material: Rear section, top/bottom hinge plates, front door-16 ga. CRS; Center section-14 ga. CRS; 19" mounting angles-11 ga. CRS; Cornerstone hinges-aluminum permold 4BF; Depth members-11 ga CRS
Description
With cornerstone hinging these wall mount cabinets install quickly in easy to manage segments. Rear section easily configured for a wide variety of applicataions using a broad variety of accessories that quickly clip into place. Cabinet Construction supports 250 pound load capacity with minimum sag. Rugged construction and heavy duty locks and hinges provide long life and a secure environment. Features - 19" rack mounting width per EIA-310-D - 19" rack style rails tapped #12-24 - 48" height, 26 rack units, 618 rear wall units - Rear section accepts 110 block, patch panels switches and more - Rails adjustable from front to rear - Eccentric conduit knockouts and raceway knockouts - Ventilation for active equipment (optional filter kits available) - Die-cast hinges can easily be hinged left or right - Finish: Powder coat black or office white - Acrylic window tinted smoke gray - 16" on center stud mounting - Front door and rear locks both keyed alike with key #CH751 - 3/8" diameter wall anchors required - Material: Rear section, top/bottom hinge plates, front door-16 ga. CRS; Center section-14 ga. CRS; 19" mounting angles-11 ga. CRS; Cornerstone hinges-aluminum permold 4BF; Depth members-11 ga CRS

Suppliers

Company
Product
Description
Supplier Links
Hubbell 48" QuadCab Wallmount Cabinet - HW48 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 48" QuadCab Wallmount Cabinet
HW48
Hubbell 48" QuadCab Wallmount Cabinet HW48
With cornerstone hinging these wall mount cabinets install quickly in easy to manage segments. Rear section easily configured for a wide variety of applicataions using a broad variety of accessories that quickly clip into place. Cabinet Construction supports 250 pound load capacity with minimum sag. Rugged construction and heavy duty locks and hinges provide long life and a secure environment. Features - 19" rack mounting width per EIA-310-D - 19" rack style rails tapped #12-24 - 48" height, 26 rack units, 618 rear wall units - Rear section accepts 110 block, patch panels switches and more - Rails adjustable from front to rear - Eccentric conduit knockouts and raceway knockouts - Ventilation for active equipment (optional filter kits available) - Die-cast hinges can easily be hinged left or right - Finish: Powder coat black or office white - Acrylic window tinted smoke gray - 16" on center stud mounting - Front door and rear locks both keyed alike with key #CH751 - 3/8" diameter wall anchors required - Material: Rear section, top/bottom hinge plates, front door-16 ga. CRS; Center section-14 ga. CRS; 19" mounting angles-11 ga. CRS; Cornerstone hinges-aluminum permold 4BF; Depth members-11 ga CRS

With cornerstone hinging these wall mount cabinets install quickly in easy to manage segments. Rear section easily configured for a wide variety of applicataions using a broad variety of accessories that quickly clip into place. Cabinet Construction supports 250 pound load capacity with minimum sag. Rugged construction and heavy duty locks and hinges provide long life and a secure environment.
Features
- 19" rack mounting width per EIA-310-D
- 19" rack style rails tapped #12-24
- 48" height, 26 rack units, 618 rear wall units
- Rear section accepts 110 block, patch panels switches and more
- Rails adjustable from front to rear
- Eccentric conduit knockouts and raceway knockouts
- Ventilation for active equipment (optional filter kits available)
- Die-cast hinges can easily be hinged left or right
- Finish: Powder coat black or office white
- Acrylic window tinted smoke gray
- 16" on center stud mounting
- Front door and rear locks both keyed alike with key #CH751
- 3/8" diameter wall anchors required
- Material: Rear section, top/bottom hinge plates, front door-16 ga. CRS; Center section-14 ga. CRS; 19" mounting angles-11 ga. CRS; Cornerstone hinges-aluminum permold 4BF; Depth members-11 ga CRS

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number HW48
Product Name Hubbell 48" QuadCab Wallmount Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Server Cabinets - 1863291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 49.80 inch (1265 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details