TelephoneStuff.com Hubbell 1-Gang Duplex Satin Stainless Wallplate HUB-SS8

Description
1-Gang Duplex Satin Stainless Wallplate is Standard Size and is designed for use as a Hubbell Twist-Lock Device Accessory or for use as a Hubbell Straight Blade Device Accessory. 1-Gang Duplex WallPlate Features: - Color/Material: Stainless Steel 302/304 Satin Smooth - Appearance: Slightly Beveled, Matte Finish - Thickness: .04" - Mounting Screws: 6/32" x 3/8" Oval Milled Head - Listings and Certification: UL Standard 514D, UL Listed E92074, CSA Certified - Dimensions: 4.625" x 2.875" - UPC Numbers: 88377820129 and 783585865287 - Available in Packages of 5, 10, and 20
Description
1-Gang Duplex Satin Stainless Wallplate is Standard Size and is designed for use as a Hubbell Twist-Lock Device Accessory or for use as a Hubbell Straight Blade Device Accessory. 1-Gang Duplex WallPlate Features: - Color/Material: Stainless Steel 302/304 Satin Smooth - Appearance: Slightly Beveled, Matte Finish - Thickness: .04" - Mounting Screws: 6/32" x 3/8" Oval Milled Head - Listings and Certification: UL Standard 514D, UL Listed E92074, CSA Certified - Dimensions: 4.625" x 2.875" - UPC Numbers: 88377820129 and 783585865287 - Available in Packages of 5, 10, and 20

Suppliers

Company
Product
Description
Supplier Links
Hubbell 1-Gang Duplex Satin Stainless Wallplate - HUB-SS8 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 1-Gang Duplex Satin Stainless Wallplate
HUB-SS8
Hubbell 1-Gang Duplex Satin Stainless Wallplate HUB-SS8
1-Gang Duplex Satin Stainless Wallplate is Standard Size and is designed for use as a Hubbell Twist-Lock Device Accessory or for use as a Hubbell Straight Blade Device Accessory. 1-Gang Duplex WallPlate Features: - Color/Material: Stainless Steel 302/304 Satin Smooth - Appearance: Slightly Beveled, Matte Finish - Thickness: .04" - Mounting Screws: 6/32" x 3/8" Oval Milled Head - Listings and Certification: UL Standard 514D, UL Listed E92074, CSA Certified - Dimensions: 4.625" x 2.875" - UPC Numbers: 88377820129 and 783585865287 - Available in Packages of 5, 10, and 20

1-Gang Duplex Satin Stainless Wallplate is Standard Size and is designed for use as a Hubbell Twist-Lock Device Accessory or for use as a Hubbell Straight Blade Device Accessory.
1-Gang Duplex WallPlate Features:
- Color/Material: Stainless Steel 302/304 Satin Smooth
- Appearance: Slightly Beveled, Matte Finish
- Thickness: .04"
- Mounting Screws: 6/32" x 3/8" Oval Milled Head
- Listings and Certification: UL Standard 514D, UL Listed E92074, CSA Certified
- Dimensions: 4.625" x 2.875"
- UPC Numbers: 88377820129 and 783585865287
- Available in Packages of 5, 10, and 20

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number HUB-SS8
Product Name Hubbell 1-Gang Duplex Satin Stainless Wallplate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 456848 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
3-Gang Blank Wall Plates, Thermosetting Standard Size Glossy Finish - 3043U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermosetting
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details