Designed for the technician by technicians. This tool kit contains all the tools you will need for any electronic equipment. Industry standard and specialty tools are included in a sturdy lockable case.
Features:
- Locking attache case
- Dimensions: 455 x 330 x 105mm
- Tool kit includes:
- 8" Wire stripper plier
- 5" Side cutter plier
- 6" Long nose plier
- 6" Flat nose plier
- 6" Bent nose plier
- 6" Long nose plier
- 6" Side cutter plier
- 6" Lineman's plier
- Screwdrivers:
- Slotted: 3.2 x 75mm, 5.0 x 75mm
- Philips: 3.2 x 75mm, 5.0 x 75mm
- T15X75mm
- Part box
- 6pcs Precision screwdriver set
- 8pcs Mini electronic combination wrench (5,5.5/6/7/8/9/10/11
- Anti-static wrist strap
- Soldering iron
- 1C Extractor
- 3pcs Alignment tool set
- Desoldering pump
- 3 Prong holder
- Solder core
- Soldering stand
- 3pcs Soldering aid set
- Stainless steel tweezer
- Electical test screwdriver
| TelephoneStuff.com | |
|---|---|
| Product Category | Tool Kits |
| Product Number | HT-2025 |
| Product Name | Hobbes USA Technician Master Tool Kit |