Designed for your computer installations. All the necessary tools are included for connecting and repairing peripherals at your computer site.
Tool Kit Features:
- PU carrying case
- Dimensions: 315 x 240 x 93mm
- Tool Kit includes:
- Precision screwdrivers:
- T8X50mm
- 2.4X50mm
- T9X50mm
- 2.4X50mm
- 6" Wire stripper plier (Wire 0.2-0.8mm)
- Electrical test screwdriver
- Desoldering pump
- 25 piece Bit set
- 5 piece Socket set (5/6/8/9/10mm)
- 5" Side cutter plier
- 6" Long nose plier
- Parts box
- Mini Electronic Combination Wrench (10 Pieces):
- 4 x 4.5mm
- 4.5 x 4mm
- 5 x 5.5mm
- 5.5 x 6mm
- 5 x 6mm
- 6 x 7mm
- 7 x 8mm
- 8 x 9mm
- 9 x 10mm
- 10 x 11mm
- Ratchet driver
- Extension bar (60mm)
- Extension bar (100mm)
- 3 piece Soldering aid set
- Heat sink
- Solder core
| TelephoneStuff.com | |
|---|---|
| Product Category | Tool Kits |
| Product Number | HT-2021 |
| Product Name | Hobbes USA Computer Repair Tool Kit |