Workstation Repair Tool Kit houses Hobbes' most basic assortment of quality tools. Most repairs to computers and workstations can be accomplished with this kit.
Tool Kit Features:
- PU carrying case
- Dimensions: 315 x 240 x 93mm
- Tool Kit includes:
- 6" Wire stripper plier
- 3 piece Soldering aid set
- Heat sink
- 3 x 38 Magnifier glass
- Stainless steel tweezers
- 9 piece Precision screwdriver set
- 4-1/2" Stainless steel side cutter plier
- 5" Stainless steel long nose plier
- Screwdrivers:
- Slotted: 3.2 x 75mm, 5 X 75mm
- Philips: 3.2 x 75mm, 5.0 x 75mm
- Parts box
- Mini Electronic Combination Wrench (10 Pieces):
- 4 x 4.5mm
- 4.5 x 4mm
- 5 x 5.5mm
- 5.5 x 6mm
- 5 x 6mm
- 6 x 7mm
- 7 x 8mm
- 8 x 9mm
- 9 x 10mm
- 10 x 11mm
- Soldering stand
- Solder core
- 3 Prong holder
- Utility knife
- Desoldering pump
- Soldering iron
| TelephoneStuff.com | |
|---|---|
| Product Category | Tool Kits |
| Product Number | HT-2020 |
| Product Name | Hobbes USA Workstation Repair Tool Kit |