TelephoneStuff.com Hubbell M6 Rails for Server Cabinets HIKR

Description
iFRAME solutions provide a comprehensive solution for routing, organizing and updating cable. By defining cable pathways and entry points, by moving the frame components out of the way of the cable and by providing vastly more vertical cable management options than any other manufacturer, Hubbell iFRAME solutions eliminate cable management headaches. Features: - Material: 14 gauge welded steel construction - Rail Material: 11 gauge steel - Finish: durable, powder coat - Static weight capacity: 800 lbs - Doors have removable plates allowing mounting of fan trays - Perforated: 68% open area provides excellent ventilation and visibility of network gear - Provides cable management - Large viewing area reveals entire front surface of equipment Specifications: - Set of 2 rails - EIA-310-D compliant - Frame: 14 ga. welded Steel - Side covers: 16 ga. Steel - Static load capacity: 1,400 lbs. - Rack labels identify rack unit positions on all four rack uprights - Cabinet bolted to heavy duty skid - UL 1863 Certified
Description
iFRAME solutions provide a comprehensive solution for routing, organizing and updating cable. By defining cable pathways and entry points, by moving the frame components out of the way of the cable and by providing vastly more vertical cable management options than any other manufacturer, Hubbell iFRAME solutions eliminate cable management headaches. Features: - Material: 14 gauge welded steel construction - Rail Material: 11 gauge steel - Finish: durable, powder coat - Static weight capacity: 800 lbs - Doors have removable plates allowing mounting of fan trays - Perforated: 68% open area provides excellent ventilation and visibility of network gear - Provides cable management - Large viewing area reveals entire front surface of equipment Specifications: - Set of 2 rails - EIA-310-D compliant - Frame: 14 ga. welded Steel - Side covers: 16 ga. Steel - Static load capacity: 1,400 lbs. - Rack labels identify rack unit positions on all four rack uprights - Cabinet bolted to heavy duty skid - UL 1863 Certified

Suppliers

Company
Product
Description
Supplier Links
Hubbell M6 Rails for Server Cabinets - HIKR - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell M6 Rails for Server Cabinets
HIKR
Hubbell M6 Rails for Server Cabinets HIKR
iFRAME solutions provide a comprehensive solution for routing, organizing and updating cable. By defining cable pathways and entry points, by moving the frame components out of the way of the cable and by providing vastly more vertical cable management options than any other manufacturer, Hubbell iFRAME solutions eliminate cable management headaches. Features: - Material: 14 gauge welded steel construction - Rail Material: 11 gauge steel - Finish: durable, powder coat - Static weight capacity: 800 lbs - Doors have removable plates allowing mounting of fan trays - Perforated: 68% open area provides excellent ventilation and visibility of network gear - Provides cable management - Large viewing area reveals entire front surface of equipment Specifications: - Set of 2 rails - EIA-310-D compliant - Frame: 14 ga. welded Steel - Side covers: 16 ga. Steel - Static load capacity: 1,400 lbs. - Rack labels identify rack unit positions on all four rack uprights - Cabinet bolted to heavy duty skid - UL 1863 Certified

iFRAME solutions provide a comprehensive solution for routing, organizing and updating cable. By defining cable pathways and entry points, by moving the frame components out of the way of the cable and by providing vastly more vertical cable management options than any other manufacturer, Hubbell iFRAME solutions eliminate cable management headaches.
Features:
- Material: 14 gauge welded steel construction
- Rail Material: 11 gauge steel
- Finish: durable, powder coat
- Static weight capacity: 800 lbs
- Doors have removable plates allowing mounting of fan trays
- Perforated: 68% open area provides excellent ventilation and visibility of network gear
- Provides cable management
- Large viewing area reveals entire front surface of equipment
Specifications:
- Set of 2 rails
- EIA-310-D compliant
- Frame: 14 ga. welded Steel
- Side covers: 16 ga. Steel
- Static load capacity: 1,400 lbs.
- Rack labels identify rack unit positions on all four rack uprights
- Cabinet bolted to heavy duty skid
- UL 1863 Certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number HIKR
Product Name Hubbell M6 Rails for Server Cabinets
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Machining tool storage - NCW42102 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Material Steel
View Details