TelephoneStuff.com Viking Keypad with Wiegand Output for Entry Systems HID-2

Description
Keypad with Wiegand Output for Entry Systems allows keyless entry for select Viking apartment or office entry systems. Features: - Standard 26-bit Wiegand interface - Pigtail connection for indoor or outdoor applications - Red LED shows activity - Screw protection caps - Beep tones acknowledge key strokes - Programmable facility code stored in nonvolatile memory (no batteries required) - Metal enclosure with potted electronics - Interfaces with ADA Compliant Entry System (Model #: AES-2000) and Apartment/Office Entry System Controller (Model #: C-4000) - Up to 32 entry points with HID-2 keypads may be added to AES-2000 - Up to 4 entry points with HID-2 keypads may be added to C-4000 - Use Entry System Door Controller (Model #: ES-1) to control only a single entry point
Description
Keypad with Wiegand Output for Entry Systems allows keyless entry for select Viking apartment or office entry systems. Features: - Standard 26-bit Wiegand interface - Pigtail connection for indoor or outdoor applications - Red LED shows activity - Screw protection caps - Beep tones acknowledge key strokes - Programmable facility code stored in nonvolatile memory (no batteries required) - Metal enclosure with potted electronics - Interfaces with ADA Compliant Entry System (Model #: AES-2000) and Apartment/Office Entry System Controller (Model #: C-4000) - Up to 32 entry points with HID-2 keypads may be added to AES-2000 - Up to 4 entry points with HID-2 keypads may be added to C-4000 - Use Entry System Door Controller (Model #: ES-1) to control only a single entry point

Suppliers

Company
Product
Description
Supplier Links
Viking Keypad with Wiegand Output for Entry Systems - HID-2 - TelephoneStuff.com
Huntington Beach, CA, USA
Viking Keypad with Wiegand Output for Entry Systems
HID-2
Viking Keypad with Wiegand Output for Entry Systems HID-2
Keypad with Wiegand Output for Entry Systems allows keyless entry for select Viking apartment or office entry systems. Features: - Standard 26-bit Wiegand interface - Pigtail connection for indoor or outdoor applications - Red LED shows activity - Screw protection caps - Beep tones acknowledge key strokes - Programmable facility code stored in nonvolatile memory (no batteries required) - Metal enclosure with potted electronics - Interfaces with ADA Compliant Entry System (Model #: AES-2000) and Apartment/Office Entry System Controller (Model #: C-4000) - Up to 32 entry points with HID-2 keypads may be added to AES-2000 - Up to 4 entry points with HID-2 keypads may be added to C-4000 - Use Entry System Door Controller (Model #: ES-1) to control only a single entry point

Keypad with Wiegand Output for Entry Systems allows keyless entry for select Viking apartment or office entry systems.
Features:
- Standard 26-bit Wiegand interface
- Pigtail connection for indoor or outdoor applications
- Red LED shows activity
- Screw protection caps
- Beep tones acknowledge key strokes
- Programmable facility code stored in nonvolatile memory (no batteries required)
- Metal enclosure with potted electronics
- Interfaces with ADA Compliant Entry System (Model #: AES-2000) and Apartment/Office Entry System Controller (Model #: C-4000)
- Up to 32 entry points with HID-2 keypads may be added to AES-2000
- Up to 4 entry points with HID-2 keypads may be added to C-4000
- Use Entry System Door Controller (Model #: ES-1) to control only a single entry point

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Keypads
Product Number HID-2
Product Name Viking Keypad with Wiegand Output for Entry Systems
Unlock Full Specs
to access all available technical data

Similar Products

Keypad Switches - 360-2294-ND - DigiKey
Specs
Standard Keypad Size 1x4
Mounting Front Panel
Keypad Output X-Y
View Details
3 suppliers
Numeric Keypads - 206119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.28 inch (134 mm)
View Details
Secure Entry for Gates and Doors Keypad - KPX 100 - EMX Industries, Inc.
Specs
Standard Keypad Size 3x4
Mounting Rear Panel
Keypad Style Full Travel Keypad Buttons
View Details