TelephoneStuff.com Bogen Professional Handheld Stage Microphone HDU250

Description
Professional Stage Microphone is a dynamic microphone ideal for acoustically-demandi ng environments. Professional Stage Mic Features: - Cardioid pickup pattern - High sensitivity neodymium capsule - High output design with excellent gain before feedback characteristics - High sound pressure capability without distortion and low sensitivity to breath/pop noise - Efficient shock-mount system reduces handling and transmission noise - Rugged, reliable construction - Lockable, silent on/off reed switch - Integral multi-layer breath/wind filter - Rubberized black finish - Frequency Response: 50 Hz to 18 kHz - Impedance: 250-ohm - Material: Zinc die cast - Finish: Rubberized black finish - Mic clip included
Description
Professional Stage Microphone is a dynamic microphone ideal for acoustically-demandi ng environments. Professional Stage Mic Features: - Cardioid pickup pattern - High sensitivity neodymium capsule - High output design with excellent gain before feedback characteristics - High sound pressure capability without distortion and low sensitivity to breath/pop noise - Efficient shock-mount system reduces handling and transmission noise - Rugged, reliable construction - Lockable, silent on/off reed switch - Integral multi-layer breath/wind filter - Rubberized black finish - Frequency Response: 50 Hz to 18 kHz - Impedance: 250-ohm - Material: Zinc die cast - Finish: Rubberized black finish - Mic clip included

Suppliers

Company
Product
Description
Supplier Links
Bogen Professional  Handheld Stage Microphone - HDU250 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Professional Handheld Stage Microphone
HDU250
Bogen Professional Handheld Stage Microphone HDU250
Professional Stage Microphone is a dynamic microphone ideal for acoustically-demandi ng environments. Professional Stage Mic Features: - Cardioid pickup pattern - High sensitivity neodymium capsule - High output design with excellent gain before feedback characteristics - High sound pressure capability without distortion and low sensitivity to breath/pop noise - Efficient shock-mount system reduces handling and transmission noise - Rugged, reliable construction - Lockable, silent on/off reed switch - Integral multi-layer breath/wind filter - Rubberized black finish - Frequency Response: 50 Hz to 18 kHz - Impedance: 250-ohm - Material: Zinc die cast - Finish: Rubberized black finish - Mic clip included

Professional Stage Microphone is a dynamic microphone ideal for acoustically-demanding environments.
Professional Stage Mic Features:
- Cardioid pickup pattern
- High sensitivity neodymium capsule
- High output design with excellent gain before feedback characteristics
- High sound pressure capability without distortion and low sensitivity to breath/pop noise
- Efficient shock-mount system reduces handling and transmission noise
- Rugged, reliable construction
- Lockable, silent on/off reed switch
- Integral multi-layer breath/wind filter
- Rubberized black finish
- Frequency Response: 50 Hz to 18 kHz
- Impedance: 250-ohm
- Material: Zinc die cast
- Finish: Rubberized black finish
- Mic clip included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number HDU250
Product Name Bogen Professional Handheld Stage Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers