TelephoneStuff.com Siemon Ultra HD6 Patch Panels HD6-24U

Description
The superior level of performance of the Ultra HD 6 patch panel is achieved via a completely new circuit board design, optimization of jack pin geometry, and stringent inspection and quality control procedures. When used with an Ultra MC 6 patch cord, the result is a cross-connect solution with typical NEXT margin of 5 dB across the entire frequency range from 1-300 MHz. Combine Ultra HD 6 patch panels with Siemon’s new Ultra MAX 6 modules and Ultra MC 6 modular cords for a complete channel solution with worst case PS ACR beyond 300 MHz and typical results out to 350 MHz! This superior cabling system delivers unparalleled network performance today and support for multi-gigabit Ethernet applications expected in the coming years. Panels include rear cable manager, icon label holders, designation labels, cable ties, and mounting hardware. Note: 1 RMS = 44.5mm (1.75 in.)
Description
The superior level of performance of the Ultra HD 6 patch panel is achieved via a completely new circuit board design, optimization of jack pin geometry, and stringent inspection and quality control procedures. When used with an Ultra MC 6 patch cord, the result is a cross-connect solution with typical NEXT margin of 5 dB across the entire frequency range from 1-300 MHz. Combine Ultra HD 6 patch panels with Siemon’s new Ultra MAX 6 modules and Ultra MC 6 modular cords for a complete channel solution with worst case PS ACR beyond 300 MHz and typical results out to 350 MHz! This superior cabling system delivers unparalleled network performance today and support for multi-gigabit Ethernet applications expected in the coming years. Panels include rear cable manager, icon label holders, designation labels, cable ties, and mounting hardware. Note: 1 RMS = 44.5mm (1.75 in.)

Suppliers

Company
Product
Description
Supplier Links
Siemon Ultra HD6 Patch Panels - HD6-24U - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon Ultra HD6 Patch Panels
HD6-24U
Siemon Ultra HD6 Patch Panels HD6-24U
The superior level of performance of the Ultra HD 6 patch panel is achieved via a completely new circuit board design, optimization of jack pin geometry, and stringent inspection and quality control procedures. When used with an Ultra MC 6 patch cord, the result is a cross-connect solution with typical NEXT margin of 5 dB across the entire frequency range from 1-300 MHz. Combine Ultra HD 6 patch panels with Siemon’s new Ultra MAX 6 modules and Ultra MC 6 modular cords for a complete channel solution with worst case PS ACR beyond 300 MHz and typical results out to 350 MHz! This superior cabling system delivers unparalleled network performance today and support for multi-gigabit Ethernet applications expected in the coming years. Panels include rear cable manager, icon label holders, designation labels, cable ties, and mounting hardware. Note: 1 RMS = 44.5mm (1.75 in.)

The superior level of performance of the Ultra HD 6 patch panel is achieved via a completely new circuit board design, optimization of jack pin geometry, and stringent inspection and quality control procedures. When used with an Ultra MC 6 patch cord, the result is a cross-connect solution with typical NEXT margin of 5 dB across the entire frequency range from 1-300 MHz.
Combine Ultra HD 6 patch panels with Siemon’s new Ultra MAX 6 modules and Ultra MC 6 modular cords for a complete channel solution with worst case PS ACR beyond 300 MHz and typical results out to 350 MHz! This superior cabling system delivers unparalleled network performance today and support for multi-gigabit Ethernet applications expected in the coming years.
Panels include rear cable manager, icon label holders, designation labels, cable ties, and mounting hardware.
Note: 1 RMS = 44.5mm (1.75 in.)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number HD6-24U
Product Name Siemon Ultra HD6 Patch Panels
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details