Supra Monaural Noise-Canceling Headset sets the standard for all-day comfort and sound quality. This headset is for anyone who spends a significant portion of their day on the phone, in the call center or in the office, where background noise may interfere with your voice being clearly heard.
Features:
- High output microphone for use with cordless phones
- Noise-canceling microphone — For clear conversations in
noisy environments (over 65 dB)
- Use with 2.5mm headset adapter (43038-01)
- Lightweight over-the-head style with
adjustable headband and soft ear cushions
for stable fit and all-day comfort for sound in one ear
- Click-stop headband for superior fit and comfort
- Supports SoundGuard Plus and Call Clarity technologies for superior sound when used with Plantronics amplifiers
- Quick Disconnect lets you walk away from your phone while still wearing your headset
- 10-foot coil cord and adjustable clothing clip for freedom of movement
- Can be worn on either ear
- Lightweight - only 1.7oz/49g
- Adjustable microphone boom arm
- No amplifier required
2.4GHz cordless phones often experience humming on the headset. The shielding eliminates the problem.
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | H51NS |
| Product Name | Plantronics H51NS Supra Monaural Noise-Canceling Shielded.. |
| Type | Microphone included |