TelephoneStuff.com Hubbell Premise Networking Cabinet, Black H1N

Description
Premise networking cabinet, black. Features: - Comes in 84"H x 30"W x 32"D and 80"H x 30"W x 32"D - Optimize cooling and administration - Versatile and accessible cable management options - Uprights aligned with equipment to channel airflow through servers - Cabinet or 4-Post frame versions - Structured cable pathways route cable into and out of enclosure - Center-opening doors minimize aisle obstruction - Frame accepts many cable management options: NEXTFRAME vertical organizers, spools, rings and gates - Greatly relieves cable congestion in the cabinet and under the raised floor improving airflow and accessibility - Material: 14 gauge welded steel construction - Rail material: 11 gauge steel - Finish: durable, powder coat - Static weight capacity: 800 lbs. - Screw style: #12-24
Description
Premise networking cabinet, black. Features: - Comes in 84"H x 30"W x 32"D and 80"H x 30"W x 32"D - Optimize cooling and administration - Versatile and accessible cable management options - Uprights aligned with equipment to channel airflow through servers - Cabinet or 4-Post frame versions - Structured cable pathways route cable into and out of enclosure - Center-opening doors minimize aisle obstruction - Frame accepts many cable management options: NEXTFRAME vertical organizers, spools, rings and gates - Greatly relieves cable congestion in the cabinet and under the raised floor improving airflow and accessibility - Material: 14 gauge welded steel construction - Rail material: 11 gauge steel - Finish: durable, powder coat - Static weight capacity: 800 lbs. - Screw style: #12-24

Suppliers

Company
Product
Description
Supplier Links
Hubbell Premise Networking Cabinet, Black - H1N - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Premise Networking Cabinet, Black
H1N
Hubbell Premise Networking Cabinet, Black H1N
Premise networking cabinet, black. Features: - Comes in 84"H x 30"W x 32"D and 80"H x 30"W x 32"D - Optimize cooling and administration - Versatile and accessible cable management options - Uprights aligned with equipment to channel airflow through servers - Cabinet or 4-Post frame versions - Structured cable pathways route cable into and out of enclosure - Center-opening doors minimize aisle obstruction - Frame accepts many cable management options: NEXTFRAME vertical organizers, spools, rings and gates - Greatly relieves cable congestion in the cabinet and under the raised floor improving airflow and accessibility - Material: 14 gauge welded steel construction - Rail material: 11 gauge steel - Finish: durable, powder coat - Static weight capacity: 800 lbs. - Screw style: #12-24

Premise networking cabinet, black.
Features:
- Comes in 84"H x 30"W x 32"D and 80"H x 30"W x 32"D
- Optimize cooling and administration
- Versatile and accessible cable management options
- Uprights aligned with equipment to channel airflow through servers
- Cabinet or 4-Post frame versions
- Structured cable pathways route cable into and out of enclosure
- Center-opening doors minimize aisle obstruction
- Frame accepts many cable management options: NEXTFRAME vertical organizers, spools, rings and gates
- Greatly relieves cable congestion in the cabinet and under the raised floor improving airflow and accessibility
- Material: 14 gauge welded steel construction
- Rail material: 11 gauge steel
- Finish: durable, powder coat
- Static weight capacity: 800 lbs.
- Screw style: #12-24

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number H1N
Product Name Hubbell Premise Networking Cabinet, Black
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
R2V vertical drawer cabinets - RL-5HCG30002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details