TelephoneStuff.com Impact Radio Accessories Gold Series Medium Duty Remote.. GRSM-MD3

Description
Gold Series Medium Duty Remote Speaker Microphone is a workman grade product. Microphone Features: - OEM style Remote Speaker Microphone - Medium Duty - 3.5mm accessory jack Available Connector Types: - I1: Motorola: TalkAbout 200, 250, Distance and Distance DPS; Icom: IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F10, IC-F20, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16, IC-F30G, IC-F31, IC-F4TR, IC-F4008, IC-F4088A All Icom dual pin amateur radios; Maxon/Legacy: SL25, SL55, SP120, SP130, SP140, SP100, PL1145, PL2215, PL24125, PL2245, PL2445, All COBRA 2-pin radios; Vertex: VX-200, VX-500, VX-510, VX-520UD; Ritron: Patriot, RTX, SST, Jobcom, JMX and MBX - I2: Icom: IC-F3G, IC-F3GS, IC-G3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F14, IC-F14S, IC-F15, IC-F21, IC-F21S, IC-F22, IC-F24, IC-F24S, IC-F31, IC-F33, IC-F43, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I3: Icom: IC-F3G, IC-F3GS, IC-F4G, IC-F4GS, IC-F11, IC-F21, IC-F14, IC-F14S, IC-F24, IC-F24S, IC-F31, IC-F33G, IC-F43G, IC-F43TR, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I5: Icom: IC-F50, IC-F51, IC-F60, IC-F61, IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, F70, F80, M87/88, IC-F3061 Series, IC-F4061 Series, IC-F3161 Series, IC-F4161 Series, IC-F31, IC-F41G, IC-F50V, IC-F60V - K1: Relm: RPU416, RPV516, RPU499, RPV599X, RPV516A, RPV599A Plus, RPU416A, RPU499A Plus, RPU4200;Kenwood: TK-208, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-308, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK-431, TK-2100(Pro Talk),2102(Pro Power),2130(Pro Talk XLS),2160, TK-2212, TH-22AT, TH-77A, TH-78A, TH-D7A(G), TH-235A, TH-28A, TH-42AT, TH-48A, TH-G71A, TH-F6, TH-F6A, TH-K2AT, TK-320, TK-373, TK-2170, TK-2200, TK-2202, TK-2300, TK-2360, TK-3201, TK-3170, TK-3173, TK-3200, TK-3212, TK-3230, TK-3350, TK-3360, TK-3202, TK-3100(Pro Talk),TK-3101(Free Talk XL),TK-3102(Pro Power), TK-3130(Pro Talk XLS),3131(Free Talk XLS),3160;HYT/HYTERA : TC620, TC700EX - K2: Kenwood: TK-2140, TK-3140, TK-3180, TK-280, TK-380, TK-480, TK-481, TK-190, TK-290, TK-390, TK-2180, TK-3180, TK-3212, TK-5210, TK-190, TK-5400, Nexedge NX200/300, TK-385, TK-3148, TK-5220, TK-5310, TK-5320 - M1: Motorola: CP88, CP100, CP150, CP200, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, BC120, GTI, GTX, LTS2000, PR400, P040, P080, P110, P1215, P1225LS, PRO3150, SP10, SP21, SP50, XTN446, XTN500, XTN600, XV1100, XV2100, XU1100, XU2100, XU2600,
Description
Gold Series Medium Duty Remote Speaker Microphone is a workman grade product. Microphone Features: - OEM style Remote Speaker Microphone - Medium Duty - 3.5mm accessory jack Available Connector Types: - I1: Motorola: TalkAbout 200, 250, Distance and Distance DPS; Icom: IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F10, IC-F20, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16, IC-F30G, IC-F31, IC-F4TR, IC-F4008, IC-F4088A All Icom dual pin amateur radios; Maxon/Legacy: SL25, SL55, SP120, SP130, SP140, SP100, PL1145, PL2215, PL24125, PL2245, PL2445, All COBRA 2-pin radios; Vertex: VX-200, VX-500, VX-510, VX-520UD; Ritron: Patriot, RTX, SST, Jobcom, JMX and MBX - I2: Icom: IC-F3G, IC-F3GS, IC-G3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F14, IC-F14S, IC-F15, IC-F21, IC-F21S, IC-F22, IC-F24, IC-F24S, IC-F31, IC-F33, IC-F43, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I3: Icom: IC-F3G, IC-F3GS, IC-F4G, IC-F4GS, IC-F11, IC-F21, IC-F14, IC-F14S, IC-F24, IC-F24S, IC-F31, IC-F33G, IC-F43G, IC-F43TR, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I5: Icom: IC-F50, IC-F51, IC-F60, IC-F61, IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, F70, F80, M87/88, IC-F3061 Series, IC-F4061 Series, IC-F3161 Series, IC-F4161 Series, IC-F31, IC-F41G, IC-F50V, IC-F60V - K1: Relm: RPU416, RPV516, RPU499, RPV599X, RPV516A, RPV599A Plus, RPU416A, RPU499A Plus, RPU4200;Kenwood: TK-208, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-308, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK-431, TK-2100(Pro Talk),2102(Pro Power),2130(Pro Talk XLS),2160, TK-2212, TH-22AT, TH-77A, TH-78A, TH-D7A(G), TH-235A, TH-28A, TH-42AT, TH-48A, TH-G71A, TH-F6, TH-F6A, TH-K2AT, TK-320, TK-373, TK-2170, TK-2200, TK-2202, TK-2300, TK-2360, TK-3201, TK-3170, TK-3173, TK-3200, TK-3212, TK-3230, TK-3350, TK-3360, TK-3202, TK-3100(Pro Talk),TK-3101(Free Talk XL),TK-3102(Pro Power), TK-3130(Pro Talk XLS),3131(Free Talk XLS),3160;HYT/HYTERA : TC620, TC700EX - K2: Kenwood: TK-2140, TK-3140, TK-3180, TK-280, TK-380, TK-480, TK-481, TK-190, TK-290, TK-390, TK-2180, TK-3180, TK-3212, TK-5210, TK-190, TK-5400, Nexedge NX200/300, TK-385, TK-3148, TK-5220, TK-5310, TK-5320 - M1: Motorola: CP88, CP100, CP150, CP200, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, BC120, GTI, GTX, LTS2000, PR400, P040, P080, P110, P1215, P1225LS, PRO3150, SP10, SP21, SP50, XTN446, XTN500, XTN600, XV1100, XV2100, XU1100, XU2100, XU2600,

Suppliers

Company
Product
Description
Supplier Links
Impact Radio Accessories Gold Series Medium Duty Remote.. - GRSM-MD3 - TelephoneStuff.com
Huntington Beach, CA, USA
Impact Radio Accessories Gold Series Medium Duty Remote..
GRSM-MD3
Impact Radio Accessories Gold Series Medium Duty Remote.. GRSM-MD3
Gold Series Medium Duty Remote Speaker Microphone is a workman grade product. Microphone Features: - OEM style Remote Speaker Microphone - Medium Duty - 3.5mm accessory jack Available Connector Types: - I1: Motorola: TalkAbout 200, 250, Distance and Distance DPS; Icom: IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F10, IC-F20, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16, IC-F30G, IC-F31, IC-F4TR, IC-F4008, IC-F4088A All Icom dual pin amateur radios; Maxon/Legacy: SL25, SL55, SP120, SP130, SP140, SP100, PL1145, PL2215, PL24125, PL2245, PL2445, All COBRA 2-pin radios; Vertex: VX-200, VX-500, VX-510, VX-520UD; Ritron: Patriot, RTX, SST, Jobcom, JMX and MBX - I2: Icom: IC-F3G, IC-F3GS, IC-G3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F14, IC-F14S, IC-F15, IC-F21, IC-F21S, IC-F22, IC-F24, IC-F24S, IC-F31, IC-F33, IC-F43, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I3: Icom: IC-F3G, IC-F3GS, IC-F4G, IC-F4GS, IC-F11, IC-F21, IC-F14, IC-F14S, IC-F24, IC-F24S, IC-F31, IC-F33G, IC-F43G, IC-F43TR, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T - I5: Icom: IC-F50, IC-F51, IC-F60, IC-F61, IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, F70, F80, M87/88, IC-F3061 Series, IC-F4061 Series, IC-F3161 Series, IC-F4161 Series, IC-F31, IC-F41G, IC-F50V, IC-F60V - K1: Relm: RPU416, RPV516, RPU499, RPV599X, RPV516A, RPV599A Plus, RPU416A, RPU499A Plus, RPU4200;Kenwood: TK-208, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-308, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK-431, TK-2100(Pro Talk),2102(Pro Power),2130(Pro Talk XLS),2160, TK-2212, TH-22AT, TH-77A, TH-78A, TH-D7A(G), TH-235A, TH-28A, TH-42AT, TH-48A, TH-G71A, TH-F6, TH-F6A, TH-K2AT, TK-320, TK-373, TK-2170, TK-2200, TK-2202, TK-2300, TK-2360, TK-3201, TK-3170, TK-3173, TK-3200, TK-3212, TK-3230, TK-3350, TK-3360, TK-3202, TK-3100(Pro Talk),TK-3101(Free Talk XL),TK-3102(Pro Power), TK-3130(Pro Talk XLS),3131(Free Talk XLS),3160;HYT/HYTERA : TC620, TC700EX - K2: Kenwood: TK-2140, TK-3140, TK-3180, TK-280, TK-380, TK-480, TK-481, TK-190, TK-290, TK-390, TK-2180, TK-3180, TK-3212, TK-5210, TK-190, TK-5400, Nexedge NX200/300, TK-385, TK-3148, TK-5220, TK-5310, TK-5320 - M1: Motorola: CP88, CP100, CP150, CP200, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, BC120, GTI, GTX, LTS2000, PR400, P040, P080, P110, P1215, P1225LS, PRO3150, SP10, SP21, SP50, XTN446, XTN500, XTN600, XV1100, XV2100, XU1100, XU2100, XU2600,

Gold Series Medium Duty Remote Speaker Microphone is a workman grade product.
Microphone Features:
- OEM style Remote Speaker Microphone
- Medium Duty
- 3.5mm accessory jack
Available Connector Types:
- I1: Motorola: TalkAbout 200, 250, Distance and Distance DPS; Icom: IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F10, IC-F20, IC-H2, IC-H6, IC-J12, IC-M5, IC-U12, IC-U16, IC-F30G, IC-F31, IC-F4TR, IC-F4008, IC-F4088A
All Icom dual pin amateur radios; Maxon/Legacy: SL25, SL55, SP120, SP130, SP140, SP100, PL1145, PL2215, PL24125, PL2245, PL2445, All COBRA 2-pin radios; Vertex: VX-200, VX-500, VX-510, VX-520UD; Ritron: Patriot, RTX, SST, Jobcom, JMX and MBX
- I2: Icom: IC-F3G, IC-F3GS, IC-G3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11, IC-F11S, IC-F14, IC-F14S, IC-F15, IC-F21, IC-F21S, IC-F22, IC-F24, IC-F24S, IC-F31, IC-F33, IC-F43, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T
- I3: Icom: IC-F3G, IC-F3GS, IC-F4G, IC-F4GS, IC-F11, IC-F21, IC-F14, IC-F14S, IC-F24, IC-F24S, IC-F31, IC-F33G, IC-F43G, IC-F43TR, BC100, IC-F3001, IC-F3011, IC-F3021, IC-F3021S, IC-F3021T, IC-F4001, IC-F4011, IC-F4021, IC-F4021S, IC-F4021T
- I5: Icom: IC-F50, IC-F51, IC-F60, IC-F61, IC-F30G, IC-F30GT, IC-F30GS, IC-F31GS, IC-F31GT, IC-F40G, IC-F40GS, IC-F40GT, F70, F80, M87/88, IC-F3061 Series, IC-F4061 Series, IC-F3161 Series, IC-F4161 Series, IC-F31, IC-F41G, IC-F50V, IC-F60V
- K1: Relm: RPU416, RPV516, RPU499, RPV599X, RPV516A, RPV599A Plus, RPU416A, RPU499A Plus, RPU4200;Kenwood: TK-208, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260G, TK-270, TK-270G, TK-308, TK-340, TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-430, TK-431, TK-2100(Pro Talk),2102(Pro Power),2130(Pro Talk XLS),2160, TK-2212, TH-22AT, TH-77A, TH-78A, TH-D7A(G), TH-235A, TH-28A, TH-42AT, TH-48A, TH-G71A, TH-F6, TH-F6A, TH-K2AT, TK-320, TK-373, TK-2170, TK-2200, TK-2202, TK-2300, TK-2360, TK-3201, TK-3170, TK-3173, TK-3200, TK-3212, TK-3230, TK-3350, TK-3360, TK-3202, TK-3100(Pro Talk),TK-3101(Free Talk XL),TK-3102(Pro Power), TK-3130(Pro Talk XLS),3131(Free Talk XLS),3160;HYT/HYTERA: TC620, TC700EX
- K2: Kenwood: TK-2140, TK-3140, TK-3180, TK-280, TK-380, TK-480, TK-481, TK-190, TK-290, TK-390, TK-2180, TK-3180, TK-3212, TK-5210, TK-190, TK-5400, Nexedge NX200/300, TK-385, TK-3148, TK-5220, TK-5310, TK-5320
- M1: Motorola: CP88, CP100, CP150, CP200, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, BC120, GTI, GTX, LTS2000, PR400, P040, P080, P110, P1215, P1225LS, PRO3150, SP10, SP21, SP50, XTN446, XTN500, XTN600, XV1100, XV2100, XU1100, XU2100, XU2600,

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number GRSM-MD3
Product Name Impact Radio Accessories Gold Series Medium Duty Remote..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details