TelephoneStuff.com GN Netcom 2.4 GHz Cordless Headset with Handset Lifter.. GN9020-D-H

Description
GN Netcom has completely cut the cord. There's no remote and not a wire in sight. The GN9000 Digital puts it all on your head: a professional quality headset plus a 2.4GHz transmitter and receiver. Yet it weighs only 2.1 ounces--light enough to wear comfortably, hour after hour. Features: - Absolutely cord-free - Hands-free productivity - Built-in handset lifter connector - 5 hours of continuous use on a single charge - Roam 50 feet from the base station - Compatible with most telephone systems - Ultra-noise-cancelin g microphone - Mute button in headset - Volume control in headset Includes: - Completely cordless headset - Base station - AC adapter - Up to 50 units per location (maintain at least 6 - 10 feet between bases)
Description
GN Netcom has completely cut the cord. There's no remote and not a wire in sight. The GN9000 Digital puts it all on your head: a professional quality headset plus a 2.4GHz transmitter and receiver. Yet it weighs only 2.1 ounces--light enough to wear comfortably, hour after hour. Features: - Absolutely cord-free - Hands-free productivity - Built-in handset lifter connector - 5 hours of continuous use on a single charge - Roam 50 feet from the base station - Compatible with most telephone systems - Ultra-noise-cancelin g microphone - Mute button in headset - Volume control in headset Includes: - Completely cordless headset - Base station - AC adapter - Up to 50 units per location (maintain at least 6 - 10 feet between bases)

Suppliers

Company
Product
Description
Supplier Links
GN Netcom 2.4 GHz Cordless Headset with Handset Lifter.. - GN9020-D-H - TelephoneStuff.com
Huntington Beach, CA, USA
GN Netcom 2.4 GHz Cordless Headset with Handset Lifter..
GN9020-D-H
GN Netcom 2.4 GHz Cordless Headset with Handset Lifter.. GN9020-D-H
GN Netcom has completely cut the cord. There's no remote and not a wire in sight. The GN9000 Digital puts it all on your head: a professional quality headset plus a 2.4GHz transmitter and receiver. Yet it weighs only 2.1 ounces--light enough to wear comfortably, hour after hour. Features: - Absolutely cord-free - Hands-free productivity - Built-in handset lifter connector - 5 hours of continuous use on a single charge - Roam 50 feet from the base station - Compatible with most telephone systems - Ultra-noise-cancelin g microphone - Mute button in headset - Volume control in headset Includes: - Completely cordless headset - Base station - AC adapter - Up to 50 units per location (maintain at least 6 - 10 feet between bases)

GN Netcom has completely cut the cord. There's no remote and not a wire in sight. The GN9000 Digital puts it all on your head: a professional quality headset plus a 2.4GHz transmitter and receiver. Yet it weighs only 2.1 ounces--light enough to wear comfortably, hour after hour.
Features:
- Absolutely cord-free
- Hands-free productivity
- Built-in handset lifter connector
- 5 hours of continuous use on a single charge
- Roam 50 feet from the base station
- Compatible with most telephone systems
- Ultra-noise-canceling microphone
- Mute button in headset
- Volume control in headset
Includes:
- Completely cordless headset
- Base station
- AC adapter
- Up to 50 units per location (maintain at least 6 - 10 feet between bases)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number GN9020-D-H
Product Name GN Netcom 2.4 GHz Cordless Headset with Handset Lifter..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details